Tymphany Corporation Speakers SDF-250F75PR01-06

Description
4.92 Ohms Subwoofer Speaker 300W 25Hz ~ 400kHz Top Round
Request a Quote Datasheet
Description
4.92 Ohms Subwoofer Speaker 300W 25Hz ~ 400kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - SDF-250F75PR01-06-ND - DigiKey
Thief River Falls, MN, United States
4.92 Ohms Subwoofer Speaker 300W 25Hz ~ 400kHz Top Round

4.92 Ohms Subwoofer Speaker 300W 25Hz ~ 400kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number SDF-250F75PR01-06-ND
Product Name Speakers
Resonance Frequency 34 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details
V-6.3 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details