VAST STOCK CO., LIMITED Speakers & Transducers 254-DS5053-RO

Description
Speakers & Transducers 50 x 50 x 17mm 0.2W
Datasheet
Description
Speakers & Transducers 50 x 50 x 17mm 0.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-DS5053-RO
Speakers & Transducers 254-DS5053-RO
Speakers & Transducers 50 x 50 x 17mm 0.2W

Speakers & Transducers 50 x 50 x 17mm 0.2W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-DS5053-RO
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 7755053 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 109 dB
Size 8.43 inch (214 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details