VAST STOCK CO., LIMITED Speakers & Transducers 254-DS136-RO

Description
Speakers & Transducers 13 x 3.4mm 0.5W
Datasheet
Description
Speakers & Transducers 13 x 3.4mm 0.5W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-DS136-RO
Speakers & Transducers 254-DS136-RO
Speakers & Transducers 13 x 3.4mm 0.5W

Speakers & Transducers 13 x 3.4mm 0.5W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-DS136-RO
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 4318484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details