Advantech
AIM Accessories
Description
AIM Accessories
Black
Sliver
140 x 9.7 mm (5.51 x 0.38 in)
0.02 kg (0.044 lb)
Request a Quote
Email Supplier
Datasheet
Description
AIM Accessories
Black
Sliver
140 x 9.7 mm (5.51 x 0.38 in)
0.02 kg (0.044 lb)
Request a Quote
Email Supplier
Datasheet
Suppliers
AIM Accessories
Black
Sliver
140 x 9.7 mm (5.51 x 0.38 in)
0.02 kg (0.044 lb)
AIM Accessories
- Black
- Sliver
- 140 x 9.7 mm (5.51 x 0.38 in)
- 0.02 kg (0.044 lb)
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Name
|
AIM Accessories |
Unlock Full Specs
to access all available technical data
Similar Products
Width / Diameter
8.81 inch (224 mm)
Depth
5.06 inch (128 mm)
Height
5.78 inch (147 mm)
View Details