Green Cubes Technology Swappable Battery Platform

Description
Product Information Customizable to Meet Your Application’s Needs The swappable battery platform from Green Cubes is a pre-engineered energy storage platform available to equipment manufacturers to save time and money in their product’s power system design. Green Cubes has 40 years of experience designing portable power platforms and integrating lithium-ion batteries, power management systems, and chargers. The swappable battery platform consists of 3 parts, a core battery assembly, a power system controller and a standalone charger that can be directly integrated into any portable platform. This system allows for up to 3 batteries on the platform to be hot-swapped to provide uninterrupted power to the end devices. Designed with the OEM in mind, the Green Cubes swappable battery platform is configurable and can be easily incorporated into a comprehensive solution to provide the necessary power, facilitating integration with new or existing applications. Features and Options Pre-Engineered package Flexible configurations 1, 2 or 3 batteries On or off-board charging Pre-designed enclosure Customized enclosure Flexible Connector Hot Swap performance 290Whr of energy storage per battery 2000+ Cycles Output 120VAC 60Hz Output Power up to 150 Watts SPECIFICATIONS Dimensions 312mm x 109.55mm x 92.12mm Weight Approx. 6 lbs Voltage 12.8v Nominal Capacity 22.8 Ah (291 Wh) Configuration 4S6P Chemistry LiFePO4 Cycle life 2000 cycles Storage Temp -20-50°C Operating Temp 10-40C Max Current 12A (Charge and Discharge) SOC Display 5 LED’s Enclosure Available with or without enclosure. Certifications UN38.3 IEC62133
Request a Quote Datasheet
Description
Product Information Customizable to Meet Your Application’s Needs The swappable battery platform from Green Cubes is a pre-engineered energy storage platform available to equipment manufacturers to save time and money in their product’s power system design. Green Cubes has 40 years of experience designing portable power platforms and integrating lithium-ion batteries, power management systems, and chargers. The swappable battery platform consists of 3 parts, a core battery assembly, a power system controller and a standalone charger that can be directly integrated into any portable platform. This system allows for up to 3 batteries on the platform to be hot-swapped to provide uninterrupted power to the end devices. Designed with the OEM in mind, the Green Cubes swappable battery platform is configurable and can be easily incorporated into a comprehensive solution to provide the necessary power, facilitating integration with new or existing applications. Features and Options Pre-Engineered package Flexible configurations 1, 2 or 3 batteries On or off-board charging Pre-designed enclosure Customized enclosure Flexible Connector Hot Swap performance 290Whr of energy storage per battery 2000+ Cycles Output 120VAC 60Hz Output Power up to 150 Watts SPECIFICATIONS Dimensions 312mm x 109.55mm x 92.12mm Weight Approx. 6 lbs Voltage 12.8v Nominal Capacity 22.8 Ah (291 Wh) Configuration 4S6P Chemistry LiFePO4 Cycle life 2000 cycles Storage Temp -20-50°C Operating Temp 10-40C Max Current 12A (Charge and Discharge) SOC Display 5 LED’s Enclosure Available with or without enclosure. Certifications UN38.3 IEC62133
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swappable Battery Platform -  - Green Cubes Technology
Kokomo, IN, United States
Swappable Battery Platform
Swappable Battery Platform
Product Information Customizable to Meet Your Application’s Needs The swappable battery platform from Green Cubes is a pre-engineered energy storage platform available to equipment manufacturers to save time and money in their product’s power system design. Green Cubes has 40 years of experience designing portable power platforms and integrating lithium-ion batteries, power management systems, and chargers. The swappable battery platform consists of 3 parts, a core battery assembly, a power system controller and a standalone charger that can be directly integrated into any portable platform. This system allows for up to 3 batteries on the platform to be hot-swapped to provide uninterrupted power to the end devices. Designed with the OEM in mind, the Green Cubes swappable battery platform is configurable and can be easily incorporated into a comprehensive solution to provide the necessary power, facilitating integration with new or existing applications. Features and Options Pre-Engineered package Flexible configurations 1, 2 or 3 batteries On or off-board charging Pre-designed enclosure Customized enclosure Flexible Connector Hot Swap performance 290Whr of energy storage per battery 2000+ Cycles Output 120VAC 60Hz Output Power up to 150 Watts SPECIFICATIONS Dimensions 312mm x 109.55mm x 92.12mm Weight Approx. 6 lbs Voltage 12.8v Nominal Capacity 22.8 Ah (291 Wh) Configuration 4S6P Chemistry LiFePO4 Cycle life 2000 cycles Storage Temp -20-50°C Operating Temp 10-40C Max Current 12A (Charge and Discharge) SOC Display 5 LED’s Enclosure Available with or without enclosure. Certifications UN38.3 IEC62133

Product Information


Customizable to Meet Your Application’s Needs

The swappable battery platform from Green Cubes is a pre-engineered energy storage platform available to equipment manufacturers to save time and money in their product’s power system design. Green Cubes has 40 years of experience designing portable power platforms and integrating lithium-ion batteries, power management systems, and chargers. The swappable battery platform consists of 3 parts, a core battery assembly, a power system controller and a standalone charger that can be directly integrated into any portable platform. This system allows for up to 3 batteries on the platform to be hot-swapped to provide uninterrupted power to the end devices. Designed with the OEM in mind, the Green Cubes swappable battery platform is configurable and can be easily incorporated into a comprehensive solution to provide the necessary power, facilitating integration with new or existing applications.


Features and Options

  • Pre-Engineered package
  • Flexible configurations
    • 1, 2 or 3 batteries
    • On or off-board charging
    • Pre-designed enclosure
    • Customized enclosure
    • Flexible Connector
  • Hot Swap performance
  • 290Whr of energy storage per battery
  • 2000+ Cycles
  • Output 120VAC 60Hz
  • Output Power up to 150 Watts

SPECIFICATIONS
Dimensions 312mm x 109.55mm x 92.12mm
Weight Approx. 6 lbs
Voltage 12.8v Nominal
Capacity 22.8 Ah (291 Wh)
Configuration 4S6P
Chemistry LiFePO4
Cycle life 2000 cycles
Storage Temp -20-50°C
Operating Temp 10-40C
Max Current 12A (Charge and Discharge)
SOC Display 5 LED’s
Enclosure Available with or without enclosure.
Certifications UN38.3 IEC62133

Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Name Swappable Battery Platform
Voltage 12.8 volts
Capacity 22.8 ampere-hr
Operating Temperature 50 to 104 F (10 to 40 C)
Width / Diameter 4.31 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1328 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details
SAFEFlex GSE Batteries - FBP-1490-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details
48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details