Green Cubes Technology 24V Industrial Swappable Battery (2440)

Description
Product Information Designed for mobile industrial or medical workstations, the Industrial Swappable Battery from Green Cubes Technology exceeds the highest performance and regulatory requirements for mobile and motive equipment manufacturers. Optimized for operator ergonomics and fast or hot-swapping of workstation batteries, the Industrial Swappable Batteries suite of products enables the electrification of non-powered mobile workstations. The Industrial Swappable Batteries displays a highly accurate state-of-charge with a five stage LED for battery status. Its advanced technology includes cell balancing on charge and discharge to ensure maximum cycle life and runtime. The Industrial Swappable Battery has a suite of accessories that enable Original Equipment Manufacturers (OEMs) and system integrators to electrify their mobile workstations, including the Industrial Swappable Batteries battery, receiver, power distribution electronics, AC/DC power supply for charging, and DC/AC inverters to power mobile devices. Using a combination of these accessories, an OEM or system integrator can employ the Industrial Swappable Batteries for a mobile power source and stationary charging station. The Industrial Swappable Batteries batteries can be connected in parallel for charging and discharging, up to a maximum of five batteries. This parallel function enables hot-swapping of multiple batteries when installed with a mobile workstation. In motive applications, multiple Industrial Swappable Batteries batteries can be used to power products, such as automated mobile robots (AMR), pallet jacks, or motorized sleds. The Industrial Swappable Battery utilizes Lithium Iron Phosphate (LFP) technology, which is the safest and most environmentally friendly cell chemistry available today. In addition, the Industrial Swappable Batteries provides the longest cycle life over any other Lithium-ion or Lead Acid batteries. The high current capability ensures that the Industrial Swappable Batteries powers any attached DC/AC inverters or IT devices, as well as other mechanical subsystems that may have higher current needs. Finally, the extensive list of agency approvals ensures your application maintains compliance with existing agency approvals. Features and Options Lithium Iron Phosphate (LFP) Technology Exceptional cycle life relative to other lithium-ion or Sealed Lead Acid batteries IP 65 Rating ensures watertight operation in outdoor environments Cell balancing on charge and discharge maximizes runtime and battery cycle life Up to five batteries connected in parallel for charging or discharging Active and sleep modes ensure no capacity loss when not in use Five stage LEDs for state of charge indication SPECIFICATIONS Nominal Voltage 25.6 V Nominal Capacity 40 Ah, 1040 Wh Continuous Discharge Current 20 Amps Pulse Discharge Current 40 A for 10 seconds Discharge Temperature Range -10°C to +45°C Continuous Charge Current 10 Amps Charge Temperature Range 15°C to 45°C Storage Temperature Range 0°C to 25°C for 12 months/0°C to 45°C for 3 months/-20°C to 45°C for 1 month Maximum Charge Voltage 58.4 Volts Weight 13 kg, 28.6 lbs Dimensions WxLxH (mm): 180x160x430 (incl. handle) 180x160x386 (excl. handle) Communication CANBus State of Charge Indication Five stage LED Storage Humidity <70% RH (based on cell specification) Shipping Classification Class 9 Case Flame Rating UL-94 V-0 Agency Approvals UN 38.3, IEC 62133, EN 55032 / CISPR 32, IEC 61000 Battery Modes Active and Sleep modes IP Rating IP 65 Chemistry Lithium Iron Phosphate
Request a Quote Datasheet
Description
Product Information Designed for mobile industrial or medical workstations, the Industrial Swappable Battery from Green Cubes Technology exceeds the highest performance and regulatory requirements for mobile and motive equipment manufacturers. Optimized for operator ergonomics and fast or hot-swapping of workstation batteries, the Industrial Swappable Batteries suite of products enables the electrification of non-powered mobile workstations. The Industrial Swappable Batteries displays a highly accurate state-of-charge with a five stage LED for battery status. Its advanced technology includes cell balancing on charge and discharge to ensure maximum cycle life and runtime. The Industrial Swappable Battery has a suite of accessories that enable Original Equipment Manufacturers (OEMs) and system integrators to electrify their mobile workstations, including the Industrial Swappable Batteries battery, receiver, power distribution electronics, AC/DC power supply for charging, and DC/AC inverters to power mobile devices. Using a combination of these accessories, an OEM or system integrator can employ the Industrial Swappable Batteries for a mobile power source and stationary charging station. The Industrial Swappable Batteries batteries can be connected in parallel for charging and discharging, up to a maximum of five batteries. This parallel function enables hot-swapping of multiple batteries when installed with a mobile workstation. In motive applications, multiple Industrial Swappable Batteries batteries can be used to power products, such as automated mobile robots (AMR), pallet jacks, or motorized sleds. The Industrial Swappable Battery utilizes Lithium Iron Phosphate (LFP) technology, which is the safest and most environmentally friendly cell chemistry available today. In addition, the Industrial Swappable Batteries provides the longest cycle life over any other Lithium-ion or Lead Acid batteries. The high current capability ensures that the Industrial Swappable Batteries powers any attached DC/AC inverters or IT devices, as well as other mechanical subsystems that may have higher current needs. Finally, the extensive list of agency approvals ensures your application maintains compliance with existing agency approvals. Features and Options Lithium Iron Phosphate (LFP) Technology Exceptional cycle life relative to other lithium-ion or Sealed Lead Acid batteries IP 65 Rating ensures watertight operation in outdoor environments Cell balancing on charge and discharge maximizes runtime and battery cycle life Up to five batteries connected in parallel for charging or discharging Active and sleep modes ensure no capacity loss when not in use Five stage LEDs for state of charge indication SPECIFICATIONS Nominal Voltage 25.6 V Nominal Capacity 40 Ah, 1040 Wh Continuous Discharge Current 20 Amps Pulse Discharge Current 40 A for 10 seconds Discharge Temperature Range -10°C to +45°C Continuous Charge Current 10 Amps Charge Temperature Range 15°C to 45°C Storage Temperature Range 0°C to 25°C for 12 months/0°C to 45°C for 3 months/-20°C to 45°C for 1 month Maximum Charge Voltage 58.4 Volts Weight 13 kg, 28.6 lbs Dimensions WxLxH (mm): 180x160x430 (incl. handle) 180x160x386 (excl. handle) Communication CANBus State of Charge Indication Five stage LED Storage Humidity <70% RH (based on cell specification) Shipping Classification Class 9 Case Flame Rating UL-94 V-0 Agency Approvals UN 38.3, IEC 62133, EN 55032 / CISPR 32, IEC 61000 Battery Modes Active and Sleep modes IP Rating IP 65 Chemistry Lithium Iron Phosphate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Kokomo, IN, United States
24V Industrial Swappable Battery (2440)
24V Industrial Swappable Battery (2440)
Product Information Designed for mobile industrial or medical workstations, the Industrial Swappable Battery from Green Cubes Technology exceeds the highest performance and regulatory requirements for mobile and motive equipment manufacturers. Optimized for operator ergonomics and fast or hot-swapping of workstation batteries, the Industrial Swappable Batteries suite of products enables the electrification of non-powered mobile workstations. The Industrial Swappable Batteries displays a highly accurate state-of-charge with a five stage LED for battery status. Its advanced technology includes cell balancing on charge and discharge to ensure maximum cycle life and runtime. The Industrial Swappable Battery has a suite of accessories that enable Original Equipment Manufacturers (OEMs) and system integrators to electrify their mobile workstations, including the Industrial Swappable Batteries battery, receiver, power distribution electronics, AC/DC power supply for charging, and DC/AC inverters to power mobile devices. Using a combination of these accessories, an OEM or system integrator can employ the Industrial Swappable Batteries for a mobile power source and stationary charging station. The Industrial Swappable Batteries batteries can be connected in parallel for charging and discharging, up to a maximum of five batteries. This parallel function enables hot-swapping of multiple batteries when installed with a mobile workstation. In motive applications, multiple Industrial Swappable Batteries batteries can be used to power products, such as automated mobile robots (AMR), pallet jacks, or motorized sleds. The Industrial Swappable Battery utilizes Lithium Iron Phosphate (LFP) technology, which is the safest and most environmentally friendly cell chemistry available today. In addition, the Industrial Swappable Batteries provides the longest cycle life over any other Lithium-ion or Lead Acid batteries. The high current capability ensures that the Industrial Swappable Batteries powers any attached DC/AC inverters or IT devices, as well as other mechanical subsystems that may have higher current needs. Finally, the extensive list of agency approvals ensures your application maintains compliance with existing agency approvals. Features and Options Lithium Iron Phosphate (LFP) Technology Exceptional cycle life relative to other lithium-ion or Sealed Lead Acid batteries IP 65 Rating ensures watertight operation in outdoor environments Cell balancing on charge and discharge maximizes runtime and battery cycle life Up to five batteries connected in parallel for charging or discharging Active and sleep modes ensure no capacity loss when not in use Five stage LEDs for state of charge indication SPECIFICATIONS Nominal Voltage 25.6 V Nominal Capacity 40 Ah, 1040 Wh Continuous Discharge Current 20 Amps Pulse Discharge Current 40 A for 10 seconds Discharge Temperature Range -10°C to +45°C Continuous Charge Current 10 Amps Charge Temperature Range 15°C to 45°C Storage Temperature Range 0°C to 25°C for 12 months/0°C to 45°C for 3 months/-20°C to 45°C for 1 month Maximum Charge Voltage 58.4 Volts Weight 13 kg, 28.6 lbs Dimensions WxLxH (mm): 180x160x430 (incl. handle) 180x160x386 (excl. handle) Communication CANBus State of Charge Indication Five stage LED Storage Humidity <70% RH (based on cell specification) Shipping Classification Class 9 Case Flame Rating UL-94 V-0 Agency Approvals UN 38.3, IEC 62133, EN 55032 / CISPR 32, IEC 61000 Battery Modes Active and Sleep modes IP Rating IP 65 Chemistry Lithium Iron Phosphate

Product Information


Designed for mobile industrial or medical workstations, the Industrial Swappable Battery from Green Cubes Technology exceeds the highest performance and regulatory requirements for mobile and motive equipment manufacturers. Optimized for operator ergonomics and fast or hot-swapping of workstation batteries, the Industrial Swappable Batteries suite of products enables the electrification of non-powered mobile workstations. The Industrial Swappable Batteries displays a highly accurate state-of-charge with a five stage LED for battery status. Its advanced technology includes cell balancing on charge and discharge to ensure maximum cycle life and runtime.

The Industrial Swappable Battery has a suite of accessories that enable Original Equipment Manufacturers (OEMs) and system integrators to electrify their mobile workstations, including the Industrial Swappable Batteries battery, receiver, power distribution electronics, AC/DC power supply for charging, and DC/AC inverters to power mobile devices. Using a combination of these accessories, an OEM or system integrator can employ the Industrial Swappable Batteries for a mobile power source and stationary charging station. The Industrial Swappable Batteries batteries can be connected in parallel for charging and discharging, up to a maximum of five batteries. This parallel function enables hot-swapping of multiple batteries when installed with a mobile workstation. In motive applications, multiple Industrial Swappable Batteries batteries can be used to power products, such as automated mobile robots (AMR), pallet jacks, or motorized sleds.

The Industrial Swappable Battery utilizes Lithium Iron Phosphate (LFP) technology, which is the safest and most environmentally friendly cell chemistry available today. In addition, the Industrial Swappable Batteries provides the longest cycle life over any other Lithium-ion or Lead Acid batteries. The high current capability ensures that the Industrial Swappable Batteries powers any attached DC/AC inverters or IT devices, as well as other mechanical subsystems that may have higher current needs. Finally, the extensive list of agency approvals ensures your application maintains compliance with existing agency approvals.


Features and Options

  • Lithium Iron Phosphate (LFP) Technology
  • Exceptional cycle life relative to other lithium-ion or Sealed Lead Acid batteries
  • IP 65 Rating ensures watertight operation in outdoor environments
  • Cell balancing on charge and discharge maximizes runtime and battery cycle life
  • Up to five batteries connected in parallel for charging or discharging
  • Active and sleep modes ensure no capacity loss when not in use
  • Five stage LEDs for state of charge indication

SPECIFICATIONS
Nominal Voltage 25.6 V
Nominal Capacity 40 Ah, 1040 Wh
Continuous Discharge Current 20 Amps
Pulse Discharge Current 40 A for 10 seconds
Discharge Temperature Range -10°C to +45°C
Continuous Charge Current 10 Amps
Charge Temperature Range 15°C to 45°C
Storage Temperature Range 0°C to 25°C for 12 months/0°C to 45°C for 3 months/-20°C to 45°C for 1 month
Maximum Charge Voltage 58.4 Volts
Weight 13 kg, 28.6 lbs
Dimensions WxLxH (mm): 180x160x430 (incl. handle) 180x160x386 (excl. handle)
Communication CANBus
State of Charge Indication Five stage LED
Storage Humidity <70% RH (based on cell specification)
Shipping Classification Class 9
Case Flame Rating UL-94 V-0
Agency Approvals UN 38.3, IEC 62133, EN 55032 / CISPR 32, IEC 61000
Battery Modes Active and Sleep modes
IP Rating IP 65
Chemistry Lithium Iron Phosphate

Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Name 24V Industrial Swappable Battery (2440)
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
Width / Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Swappable Battery Platform -  - Green Cubes Technology
Green Cubes Technology
Specs
Voltage 12.8 volts
Capacity 22.8 ampere-hr
Operating Temperature 50 to 104 F (10 to 40 C)
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1423 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1403 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 420 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details