Vanair Manufacturing, Inc. Filter/Dryer SG-23

Description
CARTRIDGE, IN-LINE DESICCANT, DRYER, MINI DISPOSABLE, 23 OZ COLOR INDICATING SILICA GEL. FREE 2 YEAR RADWELL WARRANTY
Description
CARTRIDGE, IN-LINE DESICCANT, DRYER, MINI DISPOSABLE, 23 OZ COLOR INDICATING SILICA GEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 583864 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
583864
Filter/Dryer 583864
CARTRIDGE, IN-LINE DESICCANT, DRYER, MINI DISPOSABLE, 23 OZ COLOR INDICATING SILICA GEL. FREE 2 YEAR RADWELL WARRANTY

CARTRIDGE, IN-LINE DESICCANT, DRYER, MINI DISPOSABLE, 23 OZ COLOR INDICATING SILICA GEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 583864
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
92mm Plastic Fan Filter Retainer - 09362-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
Powered Respirator Filters - 218814 - RS Components, Ltd.
Specs
Construction Dust
View Details