Envirco USP 797 Compounding Pharmacies Fan Filter Unit

Description
Introduction A Second Generation FFU While Envirco® has introduced a variety of proprietary products, one of its most successful continues to be the MAC 10® family of fan filter units (FFUs). We add to this industry’s leading line of products a second generation FFU, the MAC 10® LEDC, which features the most control options and the most versatile control system available on the market today. A Green Product Solution The MAC 10® LEDC FFU helps provide opportunities to earn LEED* with its energy-saving features. Note: LEED (Leadership in Energy and Environmental Design) is the rating system of US Green Building Council which building designs are certified. By taking advantage of a unique combination of EC motor technology coupled with Envirco’s proprietary baffling system and backward inclined fan, the LEDC leads the industry in energy-efficiency. Its electronically commutated (EC) motor with internal microprocessor offers high performance and delivers long motor life with energy consumption rates as low as 90W @ 90 fpm. Utilizing Envirco’s experience in FFU development, the LEDC also features low sound levels of 52 dBA, which are a MAC 10® family benchmark. Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Standard Features New Universal Control Card -Network Speed Control, MODBUS RTU -Manual Speed Control, On-Board Potentiometer -Analog Speed Control, Remote 0-10V Electronically Commutated (EC) brushless motor with internal microprocessor High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Backward-inclined centrifugal fan Walkable plenum (excluding prefilter), rated to 250 lbs. Washable pre-filter Manufactured to IEST recommended practices Available in 2x2, 2x3, 2x4 and 4x4 sizes cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507). Mill finished aluminum exterior Optional Features Room-side Replaceable Filter (RSR) Room-side Replaceable Filter and Motor Assembly (RSRE) Infrared Speed Control: Room-side airflow adjustment with a hand-held remote control Ducted Inlet Connection (shipped loose): 10" (254mm), 12" (305mm), 14" (356mm) Direct connection to air conditioning supply Flow-through light fixture provides illumination with minimal airflow disruption Powder coat white paint or stainless steel housing Room-side 3/8” Challenge Ports: Convenient aerosol challenge and HEPA filter testing, standard on RSE and RSRE units CE certified on 230V units ULPA 99.9995% at 0.12 micron PTFE and low boron 3/4” Knife Edge: Permits easy placement in gel track ceiling grid system (available on RSR and RSRE units only) Pleated MERV 8 pre-filter available Other Related Products
Request a Quote
Description
Introduction A Second Generation FFU While Envirco® has introduced a variety of proprietary products, one of its most successful continues to be the MAC 10® family of fan filter units (FFUs). We add to this industry’s leading line of products a second generation FFU, the MAC 10® LEDC, which features the most control options and the most versatile control system available on the market today. A Green Product Solution The MAC 10® LEDC FFU helps provide opportunities to earn LEED* with its energy-saving features. Note: LEED (Leadership in Energy and Environmental Design) is the rating system of US Green Building Council which building designs are certified. By taking advantage of a unique combination of EC motor technology coupled with Envirco’s proprietary baffling system and backward inclined fan, the LEDC leads the industry in energy-efficiency. Its electronically commutated (EC) motor with internal microprocessor offers high performance and delivers long motor life with energy consumption rates as low as 90W @ 90 fpm. Utilizing Envirco’s experience in FFU development, the LEDC also features low sound levels of 52 dBA, which are a MAC 10® family benchmark. Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Standard Features New Universal Control Card -Network Speed Control, MODBUS RTU -Manual Speed Control, On-Board Potentiometer -Analog Speed Control, Remote 0-10V Electronically Commutated (EC) brushless motor with internal microprocessor High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Backward-inclined centrifugal fan Walkable plenum (excluding prefilter), rated to 250 lbs. Washable pre-filter Manufactured to IEST recommended practices Available in 2x2, 2x3, 2x4 and 4x4 sizes cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507). Mill finished aluminum exterior Optional Features Room-side Replaceable Filter (RSR) Room-side Replaceable Filter and Motor Assembly (RSRE) Infrared Speed Control: Room-side airflow adjustment with a hand-held remote control Ducted Inlet Connection (shipped loose): 10" (254mm), 12" (305mm), 14" (356mm) Direct connection to air conditioning supply Flow-through light fixture provides illumination with minimal airflow disruption Powder coat white paint or stainless steel housing Room-side 3/8” Challenge Ports: Convenient aerosol challenge and HEPA filter testing, standard on RSE and RSRE units CE certified on 230V units ULPA 99.9995% at 0.12 micron PTFE and low boron 3/4” Knife Edge: Permits easy placement in gel track ceiling grid system (available on RSR and RSRE units only) Pleated MERV 8 pre-filter available Other Related Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Sanford, NC, United States
USP 797 Compounding Pharmacies Fan Filter Unit
USP 797 Compounding Pharmacies Fan Filter Unit
Introduction A Second Generation FFU While Envirco® has introduced a variety of proprietary products, one of its most successful continues to be the MAC 10® family of fan filter units (FFUs). We add to this industry’s leading line of products a second generation FFU, the MAC 10® LEDC, which features the most control options and the most versatile control system available on the market today. A Green Product Solution The MAC 10® LEDC FFU helps provide opportunities to earn LEED* with its energy-saving features. Note: LEED (Leadership in Energy and Environmental Design) is the rating system of US Green Building Council which building designs are certified. By taking advantage of a unique combination of EC motor technology coupled with Envirco’s proprietary baffling system and backward inclined fan, the LEDC leads the industry in energy-efficiency. Its electronically commutated (EC) motor with internal microprocessor offers high performance and delivers long motor life with energy consumption rates as low as 90W @ 90 fpm. Utilizing Envirco’s experience in FFU development, the LEDC also features low sound levels of 52 dBA, which are a MAC 10® family benchmark. Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Standard Features New Universal Control Card -Network Speed Control, MODBUS RTU -Manual Speed Control, On-Board Potentiometer -Analog Speed Control, Remote 0-10V Electronically Commutated (EC) brushless motor with internal microprocessor High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron 1.0 in. wg (200 Pa) of external static capability Backward-inclined centrifugal fan Walkable plenum (excluding prefilter), rated to 250 lbs. Washable pre-filter Manufactured to IEST recommended practices Available in 2x2, 2x3, 2x4 and 4x4 sizes cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507). Mill finished aluminum exterior Optional Features Room-side Replaceable Filter (RSR) Room-side Replaceable Filter and Motor Assembly (RSRE) Infrared Speed Control: Room-side airflow adjustment with a hand-held remote control Ducted Inlet Connection (shipped loose): 10" (254mm), 12" (305mm), 14" (356mm) Direct connection to air conditioning supply Flow-through light fixture provides illumination with minimal airflow disruption Powder coat white paint or stainless steel housing Room-side 3/8” Challenge Ports: Convenient aerosol challenge and HEPA filter testing, standard on RSE and RSRE units CE certified on 230V units ULPA 99.9995% at 0.12 micron PTFE and low boron 3/4” Knife Edge: Permits easy placement in gel track ceiling grid system (available on RSR and RSRE units only) Pleated MERV 8 pre-filter available Other Related Products

Introduction

A Second Generation FFU
While Envirco® has introduced a variety of proprietary products, one of its most successful continues to be the MAC 10® family of fan filter units (FFUs). We add to this industry’s leading line of products a second generation FFU, the MAC 10® LEDC, which features the most control options and the most versatile control system available on the market today.

A Green Product Solution
The MAC 10® LEDC FFU helps provide opportunities to earn LEED* with its energy-saving features. Note: LEED (Leadership in Energy and Environmental Design) is the rating system of US Green Building Council which building designs are certified.
By taking advantage of a unique combination of EC motor technology coupled with Envirco’s proprietary baffling system and backward inclined fan, the LEDC leads the industry in energy-efficiency. Its electronically commutated (EC) motor with internal microprocessor offers high performance and delivers long motor life with energy consumption rates as low as 90W @ 90 fpm.
Utilizing Envirco’s experience in FFU development, the LEDC also features low sound levels of 52 dBA, which are a MAC 10® family benchmark. Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications.

Standard Features

  • New Universal Control Card -Network Speed Control, MODBUS RTU
    -Manual Speed Control, On-Board Potentiometer
    -Analog Speed Control, Remote 0-10V
  • Electronically Commutated (EC) brushless motor with internal microprocessor
  • High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron
  • 1.0 in. wg (200 Pa) of external static capability
  • Backward-inclined centrifugal fan
  • Walkable plenum (excluding prefilter), rated to 250 lbs.
  • Washable pre-filter
  • Manufactured to IEST recommended practices
  • Available in 2x2, 2x3, 2x4 and 4x4 sizes
  • cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507).
  • Mill finished aluminum exterior

Optional Features

  • Room-side Replaceable Filter (RSR)
  • Room-side Replaceable Filter and Motor Assembly (RSRE)
  • Infrared Speed Control: Room-side airflow adjustment with a hand-held remote control
  • Ducted Inlet Connection (shipped loose): 10" (254mm), 12" (305mm), 14" (356mm)
  • Direct connection to air conditioning supply
  • Flow-through light fixture provides illumination with minimal airflow disruption
  • Powder coat white paint or stainless steel housing
  • Room-side 3/8” Challenge Ports: Convenient aerosol challenge and HEPA filter testing, standard on RSE and RSRE units
  • CE certified on 230V units
  • ULPA 99.9995% at 0.12 micron PTFE and low boron
  • 3/4” Knife Edge: Permits easy placement in gel track ceiling grid system (available on RSR and RSRE units only)
  • Pleated MERV 8 pre-filter available

Other Related Products

Supplier's Site

Technical Specifications

  Envirco
Product Category Air Filters (industrial)
Product Name USP 797 Compounding Pharmacies Fan Filter Unit
Construction Fan Filters; HEPA / ULPA
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEAC2 Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Replaceable Filter Media
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details
MAC 10 ® IQ LAF Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters
View Details
VLF 797 / HLF 797 Laminar Flow Module -  - Envirco
Specs
Media Type Polyurethane Foam
View Details