VRV-CI-C -- DIRECT ACTING PRESSURE REDUCING VALVE
Valvexport, Inc.
Direct Acting Pressure Reducing Valve
VRV-CI-C
Suppliers
Direct Acting Pressure Reducing Valve
VRV-CI-C
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VRV-CI-C |
|
Product Name
|
Direct Acting Pressure Reducing Valve |
|
Valve Type
|
Relief
|
|
Primary Material
|
Cast Iron; PTFE
|
|
Media
|
Steam
|
|
Valve Size
|
0.50 to 2.00 inch (12.70 to 50.80 mm)
|
|
Maximum Pressure
|
300.00 psi (211 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Diaphragm
Primary Material
PVDF; Ultra High Purity PVDF
Valve Size
3.00 inch (76.20 mm)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Ball
Primary Material
PVC-U
Valve Size
3.31 inch (84.00 mm)
View Details
Valve Type
Control Valve; Ball
Primary Material
Stainless Steel
Valve Size
0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details