VRV-BZ -- DIRECT ACTING PRESSURE REDUCING VALVE
Valvexport, Inc.
Direct Acting Pressure Reducing Valve
VRV-BZ
Suppliers
Direct Acting Pressure Reducing Valve
VRV-BZ
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VRV-BZ |
|
Product Name
|
Direct Acting Pressure Reducing Valve |
|
Valve Type
|
Relief
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Steam
|
|
Valve Size
|
0.50 to 2.00 inch (12.70 to 50.80 mm)
|
|
Maximum Pressure
|
300.00 psi (211 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Primary Material
PP; Natural Polypropylene (PPn)
Valve Size
1.50 inch (38.10 mm)
Maximum Pressure
150.00 psi (106 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Diaphragm
Primary Material
PVC-U
Valve Size
3.98 inch (101.00 mm)
View Details
Valve Type
Ball; Sanitary
Primary Material
Stainless Steel
Media
Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details