ValueTronics International, Inc. RF Sensor X486A

Description
The X486A is a used 1.24 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 8.20 to 12.4 GHz Maximum SWR: 1.5 High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies The Agilent X486A, Waveguide Thermistor Mount, that provides high efficiency and good match are characteristic of the Agilent X486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST)at those frequencies where NIST provides calibration service.
Description
The X486A is a used 1.24 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 8.20 to 12.4 GHz Maximum SWR: 1.5 High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies The Agilent X486A, Waveguide Thermistor Mount, that provides high efficiency and good match are characteristic of the Agilent X486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST)at those frequencies where NIST provides calibration service.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor X486A
The X486A is a used 1.24 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency Range: 8.20 to 12.4 GHz Maximum SWR: 1.5 High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies The Agilent X486A, Waveguide Thermistor Mount, that provides high efficiency and good match are characteristic of the Agilent X486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST)at those frequencies where NIST provides calibration service.

The X486A is a used 1.24 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency Range:
    • 8.20 to 12.4 GHz
  • Maximum SWR:
    • 1.5 High accuracy even in routine power measurements
  • Temperature compensated for low drift
  • Measures microwave power as low as one microwatt
  • Shows calibration factor and effective efficiency at six frequencies

The Agilent X486A, Waveguide Thermistor Mount, that provides high efficiency and good match are characteristic of the Agilent X486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST)at those frequencies where NIST provides calibration service.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number X486A
Product Name RF Sensor
Frequency Range 1240 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Zero Bias Schottky Detectors 303A - 303A - KRYTAR, Inc.
Specs
Frequency Range 100 to 40000 MHz
Connector Type SMA
View Details
USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
0.01-3GHz Positive SMA Coaxial Detector - ZRD20S-3P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 3000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details