ValueTronics International, Inc. RF Sensor W8486A

Description
The W8486A is a used 110 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty 50 MHz calibration port Accurate calibration and traceability to NIST millimeter-wave sensor calibration The Agilent W8486A diode power sensor is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the discontinued 43x power meters, and provides extraordinary accuracy and stability. The Agilent W8486D power sensor gives you low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). A 50 MHz calibration port is included with the power sensor for calibration with the power meter. This calibration eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.
Description
The W8486A is a used 110 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty 50 MHz calibration port Accurate calibration and traceability to NIST millimeter-wave sensor calibration The Agilent W8486A diode power sensor is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the discontinued 43x power meters, and provides extraordinary accuracy and stability. The Agilent W8486D power sensor gives you low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). A 50 MHz calibration port is included with the power sensor for calibration with the power meter. This calibration eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor W8486A
The W8486A is a used 110 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty 50 MHz calibration port Accurate calibration and traceability to NIST millimeter-wave sensor calibration The Agilent W8486A diode power sensor is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the discontinued 43x power meters, and provides extraordinary accuracy and stability. The Agilent W8486D power sensor gives you low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). A 50 MHz calibration port is included with the power sensor for calibration with the power meter. This calibration eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

The W8486A is a used 110 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Excellent SWR for reducing mismatch uncertainty
  • 50 MHz calibration port
  • Accurate calibration and traceability to NIST millimeter-wave sensor calibration

The Agilent W8486A diode power sensor is designed for use with the EPM series, EPM-P series, 70100A, E1416A and the discontinued 43x power meters, and provides extraordinary accuracy and stability. The Agilent W8486D power sensor gives you low SWR and is traceable to the U.S. National Institute of Standards and Technology (NIST). A 50 MHz calibration port is included with the power sensor for calibration with the power meter. This calibration eliminates the uncertainties due to temperature changes and the variance in making measurements with different meter/sensor combinations.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number W8486A
Product Name RF Sensor
Frequency Range 110000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 201040010K - 201040010K - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
USB Power Sensor 1 MHz - 8 GHz, -30 to +20 dBm - PWR-8FS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detector/Controller - 2087-6001-00 - Richardson RFPD
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range 20 dBm
View Details