ValueTronics International, Inc. RF Sensor U2004A

Description
The U2004A is a used 6 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 9 kHz to 6 GHz Wide dynamic range of -60 to +20 dBm Internal zeroing capability to eliminate external calibration High measurement speed of up to 250readings/second Display power measurements on a PC or other Agilent instruments The Agilent U2004A USB power sensor makes setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the FREE Power Panel (N1918A) software.
Datasheet
Description
The U2004A is a used 6 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 9 kHz to 6 GHz Wide dynamic range of -60 to +20 dBm Internal zeroing capability to eliminate external calibration High measurement speed of up to 250readings/second Display power measurements on a PC or other Agilent instruments The Agilent U2004A USB power sensor makes setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the FREE Power Panel (N1918A) software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor U2004A
The U2004A is a used 6 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 9 kHz to 6 GHz Wide dynamic range of -60 to +20 dBm Internal zeroing capability to eliminate external calibration High measurement speed of up to 250readings/second Display power measurements on a PC or other Agilent instruments The Agilent U2004A USB power sensor makes setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the FREE Power Panel (N1918A) software.

The U2004A is a used 6 GHz 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency range of 9 kHz to 6 GHz
  • Wide dynamic range of -60 to +20 dBm
  • Internal zeroing capability to eliminate external calibration
  • High measurement speed of up to 250readings/second
  • Display power measurements on a PC or other Agilent instruments

The Agilent U2004A USB power sensor makes setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the FREE Power Panel (N1918A) software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number U2004A
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Planar Tunnel Diode Detectors KDT6018 - KDT6018 - KRYTAR, Inc.
Specs
Frequency Range 6000 to 18000 MHz
View Details
USB/Ethernet Smart Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9PWHS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 30000 kHz
Connector Type Type N
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details