ValueTronics International, Inc. RF Sensor U2002A

Description
The U2002A is a used 24 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 50 MHz to 24 GHz Wide dynamic range of -60 to +20 dBm Internal zeroing capability to eliminate external calibration High measurement speed of up to 250readings/second Support internal and external trigger measurements Display power measurements on a PC or other Agilent instruments Internal triggering and trace display capability The Agilent HPU2002A USB power sensor makes setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the FREE Power Panel (N1918A) software.
Datasheet
Description
The U2002A is a used 24 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 50 MHz to 24 GHz Wide dynamic range of -60 to +20 dBm Internal zeroing capability to eliminate external calibration High measurement speed of up to 250readings/second Support internal and external trigger measurements Display power measurements on a PC or other Agilent instruments Internal triggering and trace display capability The Agilent HPU2002A USB power sensor makes setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the FREE Power Panel (N1918A) software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor U2002A
The U2002A is a used 24 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 50 MHz to 24 GHz Wide dynamic range of -60 to +20 dBm Internal zeroing capability to eliminate external calibration High measurement speed of up to 250readings/second Support internal and external trigger measurements Display power measurements on a PC or other Agilent instruments Internal triggering and trace display capability The Agilent HPU2002A USB power sensor makes setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the FREE Power Panel (N1918A) software.

The U2002A is a used 24 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency range of 50 MHz to 24 GHz
  • Wide dynamic range of -60 to +20 dBm
  • Internal zeroing capability to eliminate external calibration
  • High measurement speed of up to 250readings/second
  • Support internal and external trigger measurements
  • Display power measurements on a PC or other Agilent instruments
  • Internal triggering and trace display capability

The Agilent HPU2002A USB power sensor makes setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the FREE Power Panel (N1918A) software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number U2002A
Product Name RF Sensor
Frequency Range 24000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm - PWR-4GHS - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Power Sensors 9515A - 9515A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 12400 MHz
Connector Type Type N
View Details