ValueTronics International, Inc. RF Sensor U2001A

Description
The U2001A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 10 MHz to 6 GHz Wide dynamic range of -60 to +20 dBm Internal zeroing capability to eliminate external calibration High measurement speed of up to 250 readings/second Display power measurements on a PC or other Agilent instruments Time-gated and free run power measurement The Agilent U2001A Series USB power sensors make setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the Free Power Panel (N1918A) software.
Datasheet
Description
The U2001A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 10 MHz to 6 GHz Wide dynamic range of -60 to +20 dBm Internal zeroing capability to eliminate external calibration High measurement speed of up to 250 readings/second Display power measurements on a PC or other Agilent instruments Time-gated and free run power measurement The Agilent U2001A Series USB power sensors make setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the Free Power Panel (N1918A) software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor U2001A
The U2001A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Frequency range of 10 MHz to 6 GHz Wide dynamic range of -60 to +20 dBm Internal zeroing capability to eliminate external calibration High measurement speed of up to 250 readings/second Display power measurements on a PC or other Agilent instruments Time-gated and free run power measurement The Agilent U2001A Series USB power sensors make setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the Free Power Panel (N1918A) software.

The U2001A is a used 6 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Frequency range of 10 MHz to 6 GHz
  • Wide dynamic range of -60 to +20 dBm
  • Internal zeroing capability to eliminate external calibration
  • High measurement speed of up to 250 readings/second
  • Display power measurements on a PC or other Agilent instruments
  • Time-gated and free run power measurement

The Agilent U2001A Series USB power sensors make setup and measurement fast without the need of a power meter, just plug the USB sensor cable to the PC, you can control the USB power sensor with the Free Power Panel (N1918A) software.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number U2001A
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
Planar Doped Barrier Detectors 702B - 702B - KRYTAR, Inc.
Specs
Frequency Range 100000 to 26500 MHz
Connector Type BNC
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
Detector/Controller - 2085-6010-13 - Richardson RFPD
Specs
Frequency Range 1000 to 18000 MHz
dBm Measurement Range 16 dBm
View Details