ValueTronics International, Inc. Standard SR1-10M

Description
The SR1-10M is a used Resistance Standard from ESI. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The ESI SR1-10M Standard Resistor is a 10 megohm model of the SR1 family. SR1 resistors are designed to be accurate, stable working standards. The SR1 features binding posts on the top and removable banana plugs on the bottom. The SR1 features a unifiliar winding on a flat mica card to minimize both series inductance and shunt capacitance. These connections facilitate 2-wire or 4-wire use. A durable aluminum case provides electrostatic shielding.
Datasheet
Description
The SR1-10M is a used Resistance Standard from ESI. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The ESI SR1-10M Standard Resistor is a 10 megohm model of the SR1 family. SR1 resistors are designed to be accurate, stable working standards. The SR1 features binding posts on the top and removable banana plugs on the bottom. The SR1 features a unifiliar winding on a flat mica card to minimize both series inductance and shunt capacitance. These connections facilitate 2-wire or 4-wire use. A durable aluminum case provides electrostatic shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard SR1-10M
The SR1-10M is a used Resistance Standard from ESI. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The ESI SR1-10M Standard Resistor is a 10 megohm model of the SR1 family. SR1 resistors are designed to be accurate, stable working standards. The SR1 features binding posts on the top and removable banana plugs on the bottom. The SR1 features a unifiliar winding on a flat mica card to minimize both series inductance and shunt capacitance. These connections facilitate 2-wire or 4-wire use. A durable aluminum case provides electrostatic shielding.

The SR1-10M is a used Resistance Standard from ESI. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

The ESI SR1-10M Standard Resistor is a 10 megohm model of the SR1 family. SR1 resistors are designed to be accurate, stable working standards. The SR1 features binding posts on the top and removable banana plugs on the bottom. The SR1 features a unifiliar winding on a flat mica card to minimize both series inductance and shunt capacitance. These connections facilitate 2-wire or 4-wire use. A durable aluminum case provides electrostatic shielding.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number SR1-10M
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 610073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
Decade Resistance Boxes - ZX94 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type DecadeBox; Resistance
Decades 5
Range 111110 ohms
View Details
High Resistance Standard - VRS-100 - IET Labs, Inc.
Specs
Type Standard; Resistance
Special Features Component; NIST Traceability; Suitable for AC Applications; Suitable for DC Applications
Range 1000 to 1.00E11 ohms
View Details
Temperature Controlled Fixed Resistor - Model 456 - Isotech North America
Specs
Type Standard; Resistance; Oil Filled
Special Features Stand Alone or Bench; Suitable for AC Applications; Suitable for DC Applications
Temperature Coefficient 0.0 ±ppm/°C
View Details