Beamex Oy Ab Intrinsically Safe Process Calibrator MC2-IS

Description
Beamex® MC2-IS Intrinsically Safe Multifunction Calibrator Safe and Practical Field Calibration Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy Guaranteed: The MC2-IS is delivered with a traceable, accredited calibration certificate. Safe and Robust Field Calibrator: The ATEX and IECEx certified MC2-IS is robust and made for tough use with impact protectors and membrane keyboard. Wide Configuration Possibilities: The MC2-IS provides a number of configuration possibilities with connection to almost 20 available Beamex external pressure modules (IS). Main Features and Specifications Temperature (1 year uncertainty): From 0.10°C (RTD measurement) From 0.20°C (TC measurement) Electrical (1 year uncertainty): Typically 0.02 % rdg + small adder Pressure (1 year uncertainty): From 0.025 % rdg + 0.01 % FS (EXT-IS) From 0.05 % FS (EXT-s-IS)
Description
Beamex® MC2-IS Intrinsically Safe Multifunction Calibrator Safe and Practical Field Calibration Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy Guaranteed: The MC2-IS is delivered with a traceable, accredited calibration certificate. Safe and Robust Field Calibrator: The ATEX and IECEx certified MC2-IS is robust and made for tough use with impact protectors and membrane keyboard. Wide Configuration Possibilities: The MC2-IS provides a number of configuration possibilities with connection to almost 20 available Beamex external pressure modules (IS). Main Features and Specifications Temperature (1 year uncertainty): From 0.10°C (RTD measurement) From 0.20°C (TC measurement) Electrical (1 year uncertainty): Typically 0.02 % rdg + small adder Pressure (1 year uncertainty): From 0.025 % rdg + 0.01 % FS (EXT-IS) From 0.05 % FS (EXT-s-IS)

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Process Calibrator - MC2-IS - Beamex Oy Ab
Marietta, GA, USA
Intrinsically Safe Process Calibrator
MC2-IS
Intrinsically Safe Process Calibrator MC2-IS
Beamex® MC2-IS Intrinsically Safe Multifunction Calibrator Safe and Practical Field Calibration Compact and User-friendly: Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple. Accuracy Guaranteed: The MC2-IS is delivered with a traceable, accredited calibration certificate. Safe and Robust Field Calibrator: The ATEX and IECEx certified MC2-IS is robust and made for tough use with impact protectors and membrane keyboard. Wide Configuration Possibilities: The MC2-IS provides a number of configuration possibilities with connection to almost 20 available Beamex external pressure modules (IS). Main Features and Specifications Temperature (1 year uncertainty): From 0.10°C (RTD measurement) From 0.20°C (TC measurement) Electrical (1 year uncertainty): Typically 0.02 % rdg + small adder Pressure (1 year uncertainty): From 0.025 % rdg + 0.01 % FS (EXT-IS) From 0.05 % FS (EXT-s-IS)

Beamex® MC2-IS

Intrinsically Safe Multifunction Calibrator

Safe and Practical Field Calibration

Compact and User-friendly:

  • Compact-sized, lightweight portable calibrator with large graphical display, multilingual interface and full numerical keyboard. Calibration is fast and simple.

Accuracy Guaranteed:

  • The MC2-IS is delivered with a traceable, accredited calibration certificate.

Safe and Robust Field Calibrator:

  • The ATEX and IECEx certified MC2-IS is robust and made for tough use with impact protectors and membrane keyboard.

Wide Configuration Possibilities:

  • The MC2-IS provides a number of configuration possibilities with connection to almost 20 available Beamex external pressure modules (IS).

Main Features and Specifications

  • Temperature (1 year uncertainty):
  • From 0.10°C (RTD measurement)
  • From 0.20°C (TC measurement)
  • Electrical (1 year uncertainty):
  • Typically 0.02 % rdg + small adder
  • Pressure (1 year uncertainty):
  • From 0.025 % rdg + 0.01 % FS (EXT-IS)
  • From 0.05 % FS (EXT-s-IS)
Supplier's Site

Technical Specifications

  Beamex Oy Ab
Product Category Thermocouple Simulators and RTD Simulators
Product Number MC2-IS
Product Name Intrinsically Safe Process Calibrator
Type RTD Simulator (optional feature); Thermocouple Simulator (optional feature)
Special Features Suitable for DC Applications; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Also Resistance Reference (optional feature); Also Voltage Reference (optional feature)
TC / RTD Types K (optional feature); J (optional feature); E (optional feature); T (optional feature); Platinum RTD (optional feature); Copper RTD (optional feature); Nickel RTD (optional feature); B, R, S, N, U, L, C, G, D type TC
Temperature Resolution 0.0100 C (32.02 F)
Unlock Full Specs
to access all available technical data

Similar Products

Documenting Process Calibrator - MC4 - Beamex Oy Ab
Specs
Type RTD Simulator; Thermocouple Simulator
Special Features Suitable for DC Applications; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Also Resistance Reference (optional feature); Also Voltage Reference (optional feature)
TC / RTD Types K (optional feature); J (optional feature); E (optional feature); T (optional feature); Platinum RTD (optional feature); Copper RTD (optional feature); Nickel RTD (optional feature); B, R, S, N, U, L, C, G, D type TC
View Details
Precision Signal Source / Function Generator - 1510A - MTI Instruments Inc.
Specs
Type Thermocouple Simulator
Special Features Also Voltage Reference
Resolution 1.00E-4 volts
View Details
RTD Simulator - RTD - IET Labs, Inc.
IET Labs, Inc.
Specs
Type RTD Simulator; DecadeBox
Special Features Suitable for DC Applications; Also Resistance Reference
TC / RTD Types Platinum RTD; Pt-100
View Details
Multi-Type RTD Calibrator (7 RTD Curves) - CL514 - OMEGA Engineering, Inc.
Specs
Type RTD Simulator; RTD Calibrator
Special Features Precision Measurements or Calibrator; Also Resistance Reference; Handheld / Portable
TC / RTD Types Platinum RTD; Copper RTD; Nickel RTD
View Details