Krohn-Hite Corporation 100 Ohm Thermally Stable Current Resistor PCR100

Description
The Krohn-Hite PCR100 Precision Current Resistor is a highly accurate on-site current resistor (standard) with excellent temperature stability that can be used from 20°C to 26°C. A calibration graph is supplied with each PCR100 that shows all corrections in 0.5°C increments, reducing uncertainty to near zero. No cumbersome oil or air baths are required. Because the PCR100 is small and rugged, it is easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically <2ppm after cycling between 0°C and 50°C. • Measured Accuracy: to a value within ±0.5ppm measured with 10mA at 23ºC. • Nominal Value: 100 ohms • Calibration Uncertainty: ±0.5ppm • Stability (1 Year): Typically ±2ppm • Temperature Coefficient: ±1.5ppm/ºC (temperature correction graph provided to correct out temperature effects) • Max. Working Operating Current: 110mA • 4-Wire Operation • Calibration Cycle: One year •Certified to N.I.S.T
Datasheet
Description
The Krohn-Hite PCR100 Precision Current Resistor is a highly accurate on-site current resistor (standard) with excellent temperature stability that can be used from 20°C to 26°C. A calibration graph is supplied with each PCR100 that shows all corrections in 0.5°C increments, reducing uncertainty to near zero. No cumbersome oil or air baths are required. Because the PCR100 is small and rugged, it is easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically <2ppm after cycling between 0°C and 50°C. • Measured Accuracy: to a value within ±0.5ppm measured with 10mA at 23ºC. • Nominal Value: 100 ohms • Calibration Uncertainty: ±0.5ppm • Stability (1 Year): Typically ±2ppm • Temperature Coefficient: ±1.5ppm/ºC (temperature correction graph provided to correct out temperature effects) • Max. Working Operating Current: 110mA • 4-Wire Operation • Calibration Cycle: One year •Certified to N.I.S.T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Ohm Thermally Stable Current Resistor - PCR100 - Krohn-Hite Corporation
Brockton, MA, USA
100 Ohm Thermally Stable Current Resistor
PCR100
100 Ohm Thermally Stable Current Resistor PCR100
The Krohn-Hite PCR100 Precision Current Resistor is a highly accurate on-site current resistor (standard) with excellent temperature stability that can be used from 20°C to 26°C. A calibration graph is supplied with each PCR100 that shows all corrections in 0.5°C increments, reducing uncertainty to near zero. No cumbersome oil or air baths are required. Because the PCR100 is small and rugged, it is easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically <2ppm after cycling between 0°C and 50°C. • Measured Accuracy: to a value within ±0.5ppm measured with 10mA at 23ºC. • Nominal Value: 100 ohms • Calibration Uncertainty: ±0.5ppm • Stability (1 Year): Typically ±2ppm • Temperature Coefficient: ±1.5ppm/ºC (temperature correction graph provided to correct out temperature effects) • Max. Working Operating Current: 110mA • 4-Wire Operation • Calibration Cycle: One year •Certified to N.I.S.T

The Krohn-Hite PCR100 Precision Current Resistor is a highly accurate on-site current resistor (standard) with excellent temperature stability that can be used from 20°C to 26°C. A calibration graph is supplied with each PCR100 that shows all corrections in 0.5°C increments, reducing uncertainty to near zero. No cumbersome oil or air baths are required. Because the PCR100 is small and rugged, it is easy to transport. Care has been taken to reduce resistance changes brought about by thermal and mechanical shock. Retrace (permanent shift in resistance) is typically <2ppm after cycling between 0°C and 50°C.

• Measured Accuracy: to a value within ±0.5ppm measured with 10mA at 23ºC. • Nominal Value: 100 ohms

• Calibration Uncertainty: ±0.5ppm

• Stability (1 Year): Typically ±2ppm

• Temperature Coefficient: ±1.5ppm/ºC (temperature correction graph provided to correct out temperature effects)

• Max. Working Operating Current: 110mA

• 4-Wire Operation

• Calibration Cycle: One year

•Certified to N.I.S.T

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Resistance Standards and Decades
Product Number PCR100
Product Name 100 Ohm Thermally Stable Current Resistor
Type Standard; Resistance
Special Features Precision Measurements or Calibrator; Stand Alone or Bench; NIST Traceability; Suitable for DC Applications
Temperature Coefficient 1.5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 203243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
RTD Simulators - CL510A - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Type Resistance; RTD Simulator
Special Features Handheld / Portable
Operating Temperature -25 to 60 C (-13 to 140 F)
View Details
Resistance Decade Box 0.01% - HARS-X-4-1 - Transcat, Inc.
Specs
Type DecadeBox; Resistance
Decades 4
Range 11110 ohms
View Details
Decade Resistance Boxes - ZX91 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type DecadeBox; Resistance
Decades 4
Range 11110 ohms
View Details