ValueTronics International, Inc. Standard SR1-10K

Description
The SR1-10K is a used Resistance Standard from ESI. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The ESI SR1-10k Standard Resistor is a 10 kohm model of the SR1 family. SR1 resistors are designed to be accurate, stable working standards. The SR1 features binding posts on the top and removable banana plugs on the bottom. The SR1 features a unifilar winding on a flat mica card to minimize both series inductance and shunt capacitance. These connections facilitate 2-wire or 4-wire use. A durable aluminum case provides electrostatic shielding.
Datasheet
Description
The SR1-10K is a used Resistance Standard from ESI. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The ESI SR1-10k Standard Resistor is a 10 kohm model of the SR1 family. SR1 resistors are designed to be accurate, stable working standards. The SR1 features binding posts on the top and removable banana plugs on the bottom. The SR1 features a unifilar winding on a flat mica card to minimize both series inductance and shunt capacitance. These connections facilitate 2-wire or 4-wire use. A durable aluminum case provides electrostatic shielding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard SR1-10K
The SR1-10K is a used Resistance Standard from ESI. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: The ESI SR1-10k Standard Resistor is a 10 kohm model of the SR1 family. SR1 resistors are designed to be accurate, stable working standards. The SR1 features binding posts on the top and removable banana plugs on the bottom. The SR1 features a unifilar winding on a flat mica card to minimize both series inductance and shunt capacitance. These connections facilitate 2-wire or 4-wire use. A durable aluminum case provides electrostatic shielding.

The SR1-10K is a used Resistance Standard from ESI. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

The ESI SR1-10k Standard Resistor is a 10 kohm model of the SR1 family. SR1 resistors are designed to be accurate, stable working standards. The SR1 features binding posts on the top and removable banana plugs on the bottom. The SR1 features a unifilar winding on a flat mica card to minimize both series inductance and shunt capacitance. These connections facilitate 2-wire or 4-wire use. A durable aluminum case provides electrostatic shielding.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number SR1-10K
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3826445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Decade Resistance Selector - Dec-Ranger™ - 3416 - Ohmite Manufacturing Co.
Specs
Type DecadeBox; Resistance
Special Features Stand Alone or Bench
Decades 6
View Details
Temperature Controlled Fixed Resistor - Model 456 - Isotech North America
Specs
Type Standard; Resistance; Oil Filled
Special Features Stand Alone or Bench; Suitable for AC Applications; Suitable for DC Applications
Temperature Coefficient 0.0 ±ppm/°C
View Details
Intrinsically Safe Process Calibrator - MC2-IS - Beamex Oy Ab
Specs
Type Current (optional feature); Resistance (optional feature); Voltage (optional feature); RTD Simulator (optional feature)
Special Features Component; Precision Measurements or Calibrator; Programmable or Computer Interface (optional feature); Working or Reference Standard; Suitable for DC Applications
Operating Temperature -10 to 50 C (14 to 122 F)
View Details