ValueTronics International, Inc. Fixed Attenuator R910A

Description
The R910A is a 40 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Designed for terminating test systems operating at low average powers Designed to absorb Virtually all the applied power and Ensure a low SWR Can be used to match load wherewere is required The Agilent R910A waveguide load is designed for terminating test systems operating at low average powers. The load is carefully designed to absorb Virtually all of the applied power and Ensure the lower SWR. It may be used wherever a matched load is required, as in the measurements of reflection, discontinuities, or Obstacles in waveguide systems.
Datasheet
Description
The R910A is a 40 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Designed for terminating test systems operating at low average powers Designed to absorb Virtually all the applied power and Ensure a low SWR Can be used to match load wherewere is required The Agilent R910A waveguide load is designed for terminating test systems operating at low average powers. The load is carefully designed to absorb Virtually all of the applied power and Ensure the lower SWR. It may be used wherever a matched load is required, as in the measurements of reflection, discontinuities, or Obstacles in waveguide systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - R910A - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
R910A
Fixed Attenuator R910A
The R910A is a 40 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Designed for terminating test systems operating at low average powers Designed to absorb Virtually all the applied power and Ensure a low SWR Can be used to match load wherewere is required The Agilent R910A waveguide load is designed for terminating test systems operating at low average powers. The load is carefully designed to absorb Virtually all of the applied power and Ensure the lower SWR. It may be used wherever a matched load is required, as in the measurements of reflection, discontinuities, or Obstacles in waveguide systems.

The R910A is a 40 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Designed for terminating test systems operating at low average powers
  • Designed to absorb Virtually all the applied power and Ensure a low SWR
  • Can be used to match load wherewere is required

The Agilent R910A waveguide load is designed for terminating test systems operating at low average powers. The load is carefully designed to absorb Virtually all of the applied power and Ensure the lower SWR. It may be used wherever a matched load is required, as in the measurements of reflection, discontinuities, or Obstacles in waveguide systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number R910A
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 7123015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Jitter Attenuators - SI5342A-D13970-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details