ValueTronics International, Inc. Detector R422A

Description
The R422A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Range: 26.5 to 40.0 GHz Range: -40 to -3 dBm Frequency Response: ±2 dB Sensitivity: 0.05 V/mW Maximum SWR: 2.5 Power: 0.1 Watts The Keysight Agilent HP R422A Waveguide Crystal Detector covers the frequency range from 26.5 to 40.0 GHz with a frequency response of ±2 dB. Waveguide: WR28, Equivalent Flange: UG-599/U.
Description
The R422A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Range: 26.5 to 40.0 GHz Range: -40 to -3 dBm Frequency Response: ±2 dB Sensitivity: 0.05 V/mW Maximum SWR: 2.5 Power: 0.1 Watts The Keysight Agilent HP R422A Waveguide Crystal Detector covers the frequency range from 26.5 to 40.0 GHz with a frequency response of ±2 dB. Waveguide: WR28, Equivalent Flange: UG-599/U.

Suppliers

Company
Product
Description
Supplier Links
Detector R422A
The R422A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your Additional Features: Frequency Range: 26.5 to 40.0 GHz Range: -40 to -3 dBm Frequency Response: ±2 dB Sensitivity: 0.05 V/mW Maximum SWR: 2.5 Power: 0.1 Watts The Keysight Agilent HP R422A Waveguide Crystal Detector covers the frequency range from 26.5 to 40.0 GHz with a frequency response of ±2 dB. Waveguide: WR28, Equivalent Flange: UG-599/U.

The R422A is a Detector from Agilent. Detectors enable coaxial transmission loss, gain, and power measurements when you pair them with the correct electronic test equipment. The type of detector you need depends on the test equipment you’re using for your

Additional Features:

  • Frequency Range: 26.5 to 40.0 GHz
  • Range: -40 to -3 dBm
  • Frequency Response: ±2 dB
  • Sensitivity: 0.05 V/mW
  • Maximum SWR: 2.5
  • Power: 0.1 Watts

The Keysight Agilent HP R422A Waveguide Crystal Detector covers the frequency range from 26.5 to 40.0 GHz with a frequency response of ±2 dB. Waveguide: WR28, Equivalent Flange: UG-599/U.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number R422A
Product Name Detector
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR/ SMA/ ROHS - ZX47-60-S+ - Mini-Circuits
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Zero Bias Schottky Detectors 201S - 201S - KRYTAR, Inc.
Specs
Frequency Range 10 to 20000 MHz
Connector Type SMC
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Detector/Controller - 2086-6010-00 - Richardson RFPD
Specs
Frequency Range 1000 to 18000 MHz
dBm Measurement Range 23 dBm
View Details