ValueTronics International, Inc. Fixed Attenuator R373D

Description
The R373D is a 40 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Attenuator Fixed R-Band 26.5-40 GHz +/-0.7dB Accuracy +/-0.7dB Flatness Max Power: 1 Watt
Description
The R373D is a 40 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Attenuator Fixed R-Band 26.5-40 GHz +/-0.7dB Accuracy +/-0.7dB Flatness Max Power: 1 Watt

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - R373D - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
R373D
Fixed Attenuator R373D
The R373D is a 40 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Attenuator Fixed R-Band 26.5-40 GHz +/-0.7dB Accuracy +/-0.7dB Flatness Max Power: 1 Watt

The R373D is a 40 GHz Fixed Attenuator from Agilent. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Attenuator
  • Fixed
  • R-Band
  • 26.5-40 GHz
  • +/-0.7dB Accuracy
  • +/-0.7dB Flatness
  • Max Power: 1 Watt
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number R373D
Product Name Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 4dB Attenuator - ATN04-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Attenuators - AA116-72 - 169199-AA116-72 - Win Source Electronics
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0040 to 2 GHz
View Details
2 suppliers
Attenuators - 3157-BW-V2-1W54+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 2.4mm In-Line Module
View Details