ValueTronics International, Inc. Noise Generator R347B

Description
The R347B is a used 40 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 26.5 GHz to 40 GHz. Excess noise range of 10 to 13 dB and a maximum SWR less than 1.42 with a reflection coefficient of 0.17.
Datasheet
Description
The R347B is a used 40 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 26.5 GHz to 40 GHz. Excess noise range of 10 to 13 dB and a maximum SWR less than 1.42 with a reflection coefficient of 0.17.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - R347B - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
R347B
Noise Generator R347B
The R347B is a used 40 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Frequency range: 26.5 GHz to 40 GHz. Excess noise range of 10 to 13 dB and a maximum SWR less than 1.42 with a reflection coefficient of 0.17.

The R347B is a used 40 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Frequency range: 26.5 GHz to 40 GHz.
  • Excess noise range of 10 to 13 dB and a maximum SWR less than 1.42 with a reflection coefficient of 0.17.
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number R347B
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG7102A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers