ValueTronics International, Inc. DC Power Supply N8920A

Description
The N8920A is a 5000 W, 80 V, 170 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80 V Current: 0-170 A Power: 5000 W AC input: Voltage range: 187 - 240 VAC Programming accuracy; Voltage: 0.1% of full-scale; Current: 0.2% of full-scale Easily parallel units to create “one” power supply with > 100 kW of power Built-in voltage and current measurement Protection from over-voltage, over-current, and overtemperature LAN (LXI Core), USB, GPIB, and analog interfaces all standard The Agilent N8920A provides 5 kW autoranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8920A power supplies' autoranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8920A does the job of multiple power supplies.
Datasheet
Description
The N8920A is a 5000 W, 80 V, 170 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80 V Current: 0-170 A Power: 5000 W AC input: Voltage range: 187 - 240 VAC Programming accuracy; Voltage: 0.1% of full-scale; Current: 0.2% of full-scale Easily parallel units to create “one” power supply with > 100 kW of power Built-in voltage and current measurement Protection from over-voltage, over-current, and overtemperature LAN (LXI Core), USB, GPIB, and analog interfaces all standard The Agilent N8920A provides 5 kW autoranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8920A power supplies' autoranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8920A does the job of multiple power supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N8920A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N8920A
DC Power Supply N8920A
The N8920A is a 5000 W, 80 V, 170 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80 V Current: 0-170 A Power: 5000 W AC input: Voltage range: 187 - 240 VAC Programming accuracy; Voltage: 0.1% of full-scale; Current: 0.2% of full-scale Easily parallel units to create “one” power supply with > 100 kW of power Built-in voltage and current measurement Protection from over-voltage, over-current, and overtemperature LAN (LXI Core), USB, GPIB, and analog interfaces all standard The Agilent N8920A provides 5 kW autoranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8920A power supplies' autoranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8920A does the job of multiple power supplies.

The N8920A is a 5000 W, 80 V, 170 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-80 V
  • Current: 0-170 A
  • Power: 5000 W
  • AC input: Voltage range: 187 - 240 VAC
  • Programming accuracy; Voltage: 0.1% of full-scale; Current: 0.2% of full-scale
  • Easily parallel units to create “one” power supply with > 100 kW of power
  • Built-in voltage and current measurement
  • Protection from over-voltage, over-current, and overtemperature
  • LAN (LXI Core), USB, GPIB, and analog interfaces all standard

The Agilent N8920A provides 5 kW autoranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8920A power supplies' autoranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8920A does the job of multiple power supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N8920A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details