ValueTronics International, Inc. DC Power Supply N6784A

Description
The N6784A is a 20 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: Up to ±20 V Current: Up to ±3 A Power: 20 W Programming Accuracy (at 23°C ± 5°C after 30 minute warm-up. Applies from min. to max. program): Voltage, 20 V range: 0.025% + 1.8 mV Voltage, 6 V range: 0.025% + 600 µV Current, 3 A and 1 A ranges: 0.04% + 300 µA Current, 10 mA range: 0.25% + 5 µA Output Programming Speed: Output voltage can change in 10 µs or at 100 kHz into a resistive load Measurement Accuracy (at 23°C ± 5°C): Voltage, 20 V range: 0.025% + 1.2 mV Current, 3 A range: 0.03% + 250 µA Current, 100 mA range: 0.025% + 10 µA Current 10 µA range: 0.025% + 8 nA The Agilent N6784A is a source/measure unit (SMU) designed for general-purpose precision sourcing and measurement. General-purpose applications can span many different industries and many different devices under test (DUTs). The Agilent N6784A SMU is a versatile tool designed to tackle many of these general-purpose applications. Its glitch-free operation ensures safe usage with the DUT during output and measurement range changes, even with capacitances of up to 150 µF. Its 4-quadrant operation enables it to act as a bipolar power supply or a bipolar electronic load, for added versatility.
Datasheet
Description
The N6784A is a 20 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: Up to ±20 V Current: Up to ±3 A Power: 20 W Programming Accuracy (at 23°C ± 5°C after 30 minute warm-up. Applies from min. to max. program): Voltage, 20 V range: 0.025% + 1.8 mV Voltage, 6 V range: 0.025% + 600 µV Current, 3 A and 1 A ranges: 0.04% + 300 µA Current, 10 mA range: 0.25% + 5 µA Output Programming Speed: Output voltage can change in 10 µs or at 100 kHz into a resistive load Measurement Accuracy (at 23°C ± 5°C): Voltage, 20 V range: 0.025% + 1.2 mV Current, 3 A range: 0.03% + 250 µA Current, 100 mA range: 0.025% + 10 µA Current 10 µA range: 0.025% + 8 nA The Agilent N6784A is a source/measure unit (SMU) designed for general-purpose precision sourcing and measurement. General-purpose applications can span many different industries and many different devices under test (DUTs). The Agilent N6784A SMU is a versatile tool designed to tackle many of these general-purpose applications. Its glitch-free operation ensures safe usage with the DUT during output and measurement range changes, even with capacitances of up to 150 µF. Its 4-quadrant operation enables it to act as a bipolar power supply or a bipolar electronic load, for added versatility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6784A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6784A
DC Power Supply N6784A
The N6784A is a 20 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: Up to ±20 V Current: Up to ±3 A Power: 20 W Programming Accuracy (at 23°C ± 5°C after 30 minute warm-up. Applies from min. to max. program): Voltage, 20 V range: 0.025% + 1.8 mV Voltage, 6 V range: 0.025% + 600 µV Current, 3 A and 1 A ranges: 0.04% + 300 µA Current, 10 mA range: 0.25% + 5 µA Output Programming Speed: Output voltage can change in 10 µs or at 100 kHz into a resistive load Measurement Accuracy (at 23°C ± 5°C): Voltage, 20 V range: 0.025% + 1.2 mV Current, 3 A range: 0.03% + 250 µA Current, 100 mA range: 0.025% + 10 µA Current 10 µA range: 0.025% + 8 nA The Agilent N6784A is a source/measure unit (SMU) designed for general-purpose precision sourcing and measurement. General-purpose applications can span many different industries and many different devices under test (DUTs). The Agilent N6784A SMU is a versatile tool designed to tackle many of these general-purpose applications. Its glitch-free operation ensures safe usage with the DUT during output and measurement range changes, even with capacitances of up to 150 µF. Its 4-quadrant operation enables it to act as a bipolar power supply or a bipolar electronic load, for added versatility.

The N6784A is a 20 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: Up to ±20 V
  • Current: Up to ±3 A
  • Power: 20 W

Programming Accuracy (at 23°C ± 5°C after 30 minute warm-up. Applies from min. to max. program):

  • Voltage, 20 V range: 0.025% + 1.8 mV
  • Voltage, 6 V range: 0.025% + 600 µV
  • Current, 3 A and 1 A ranges: 0.04% + 300 µA
  • Current, 10 mA range: 0.25% + 5 µA

Output Programming Speed:

  • Output voltage can change in 10 µs or at 100 kHz into a resistive load

Measurement Accuracy (at 23°C ± 5°C):

  • Voltage, 20 V range: 0.025% + 1.2 mV
  • Current, 3 A range: 0.03% + 250 µA
  • Current, 100 mA range: 0.025% + 10 µA
  • Current 10 µA range: 0.025% + 8 nA

The Agilent N6784A is a source/measure unit (SMU) designed for general-purpose precision sourcing and measurement. General-purpose applications can span many different industries and many different devices under test (DUTs). The Agilent N6784A SMU is a versatile tool designed to tackle many of these general-purpose applications. Its glitch-free operation ensures safe usage with the DUT during output and measurement range changes, even with capacitances of up to 150 µF. Its 4-quadrant operation enables it to act as a bipolar power supply or a bipolar electronic load, for added versatility.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6784A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP5-325 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2133-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers