ValueTronics International, Inc. DC Power Supply N6731B

Description
The N6731B is a 50 W, 5 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-5V Current: 0-10A Power: 50W For use with the N6700 Series mainframes [LAN (LXI-C), USB, GPIB] : Low profile MPS or DC Power Analyzer Voltage programming accuracy: 0.1% + 19 mV Current measurement (readback) accuracy: 0.15% + 20 mA Constant voltage RMS: 2 mV Constant voltage peak-to-peak: 10 mv Constant current RMS: 8 mA Up-programming and down-programming time with full resistive load (typical): 20 mS Over Voltage, over current, and over temperature protection for your device under test Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification The Agilent N6731B is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the device under test or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard with all mainframes. Select from more than 30 different DC power modules, ranging in capability from basic to high precision, and power from 20 - 500 W.
Datasheet
Description
The N6731B is a 50 W, 5 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-5V Current: 0-10A Power: 50W For use with the N6700 Series mainframes [LAN (LXI-C), USB, GPIB] : Low profile MPS or DC Power Analyzer Voltage programming accuracy: 0.1% + 19 mV Current measurement (readback) accuracy: 0.15% + 20 mA Constant voltage RMS: 2 mV Constant voltage peak-to-peak: 10 mv Constant current RMS: 8 mA Up-programming and down-programming time with full resistive load (typical): 20 mS Over Voltage, over current, and over temperature protection for your device under test Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification The Agilent N6731B is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the device under test or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard with all mainframes. Select from more than 30 different DC power modules, ranging in capability from basic to high precision, and power from 20 - 500 W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6731B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6731B
DC Power Supply N6731B
The N6731B is a 50 W, 5 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-5V Current: 0-10A Power: 50W For use with the N6700 Series mainframes [LAN (LXI-C), USB, GPIB] : Low profile MPS or DC Power Analyzer Voltage programming accuracy: 0.1% + 19 mV Current measurement (readback) accuracy: 0.15% + 20 mA Constant voltage RMS: 2 mV Constant voltage peak-to-peak: 10 mv Constant current RMS: 8 mA Up-programming and down-programming time with full resistive load (typical): 20 mS Over Voltage, over current, and over temperature protection for your device under test Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification The Agilent N6731B is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the device under test or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard with all mainframes. Select from more than 30 different DC power modules, ranging in capability from basic to high precision, and power from 20 - 500 W.

The N6731B is a 50 W, 5 V, 10 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-5V
  • Current: 0-10A
  • Power: 50W
  • For use with the N6700 Series mainframes [LAN (LXI-C), USB, GPIB] : Low profile MPS or DC Power Analyzer
  • Voltage programming accuracy: 0.1% + 19 mV
  • Current measurement (readback) accuracy: 0.15% + 20 mA
  • Constant voltage RMS: 2 mV
  • Constant voltage peak-to-peak: 10 mv
  • Constant current RMS: 8 mA
  • Up-programming and down-programming time with full resistive load (typical): 20 mS
  • Over Voltage, over current, and over temperature protection for your device under test
  • Ideal for ATE systems in R&D, design validation, and manufacturing
  • Small size: up to four outputs in 1U of rack space
  • Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment
  • Performance modules for critical test requirements
  • Value modules for basic DC power requirements
  • Fast command processing time and output speed to improve throughput
  • Connect via GPIB, LAN, or USB
  • Fully compliant to LXI Class C specification

The Agilent N6731B is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the device under test or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard with all mainframes.

Select from more than 30 different DC power modules, ranging in capability from basic to high precision, and power from 20 - 500 W.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6731B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details