The N4430B is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
Fast, single-connection SOLT electronic calibration
Ease of use is provided through an intuitive graphical user interface
Accurate transfer standard with excellent repeatability
3.5-mm (f) connectors
Compatible with the Keysight Agilent HP N1953B/55B/57B physical layer test systems
The Agilent N4430B four-port electronic calibration (ECal) module is the perfect companion for Agilent's N1900B series physical layer test systems. With a single set of connections, the ECal module cycles through all of the impedance states required for a full, four-port, SOLT (Short/Open Load/Thru) vector-error corrected calibration in under a minute. Not only is the ECal fast, it is also extremely repeatable and accurate. Control of the ECal module is built into the physical layer test system software (Agilent N1930A) - the same software that controls the system's measurements and provides all of the time and frequency domain analysis.
The N4430B is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
- Fast, single-connection SOLT electronic calibration
- Ease of use is provided through an intuitive graphical user interface
- Accurate transfer standard with excellent repeatability
- 3.5-mm (f) connectors
- Compatible with the Keysight Agilent HP N1953B/55B/57B physical layer test systems
The Agilent N4430B four-port electronic calibration (ECal) module is the perfect companion for Agilent's N1900B series physical layer test systems. With a single set of connections, the ECal module cycles through all of the impedance states required for a full, four-port, SOLT (Short/Open Load/Thru) vector-error corrected calibration in under a minute. Not only is the ECal fast, it is also extremely repeatable and accurate. Control of the ECal module is built into the physical layer test system software (Agilent N1930A) - the same software that controls the system's measurements and provides all of the time and frequency domain analysis.