ValueTronics International, Inc. RF Power Meter EPM-441B

Description
The EPM-441B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz - 110 GHz Interfaces/Other: 0.45454545 Min/Max Power: 0.0001 uW - 25.119 W Number of Channels: 1 The Agilent E4419B Power Meter, Dual Channel is an economical, high-performance, dual-channel, programmable power meter. It uses the 8480 and the E series probes (not included). Depending on which sensor is used, it can measure from -70dB to +44dBm at frequencies from 100 kHz to 110 GHz.
Description
The EPM-441B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz - 110 GHz Interfaces/Other: 0.45454545 Min/Max Power: 0.0001 uW - 25.119 W Number of Channels: 1 The Agilent E4419B Power Meter, Dual Channel is an economical, high-performance, dual-channel, programmable power meter. It uses the 8480 and the E series probes (not included). Depending on which sensor is used, it can measure from -70dB to +44dBm at frequencies from 100 kHz to 110 GHz.

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter EPM-441B
The EPM-441B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Frequency Range: 100 kHz - 110 GHz Interfaces/Other: 0.45454545 Min/Max Power: 0.0001 uW - 25.119 W Number of Channels: 1 The Agilent E4419B Power Meter, Dual Channel is an economical, high-performance, dual-channel, programmable power meter. It uses the 8480 and the E series probes (not included). Depending on which sensor is used, it can measure from -70dB to +44dBm at frequencies from 100 kHz to 110 GHz.

The EPM-441B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Frequency Range: 100 kHz - 110 GHz
  • Interfaces/Other: 0.45454545
  • Min/Max Power: 0.0001 uW - 25.119 W
  • Number of Channels: 1

The Agilent E4419B Power Meter, Dual Channel is an economical, high-performance, dual-channel, programmable power meter. It uses the 8480 and the E series probes (not included). Depending on which sensor is used, it can measure from -70dB to +44dBm at frequencies from 100 kHz to 110 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number EPM-441B
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB589A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -55 to 20 dBm
Frequency Range 1.00E7 to 2.65E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
RF Power Meter - 4400 - ValueTronics International, Inc.
Boonton Electronics Corporation
View Details