ValueTronics International, Inc. DC Power Supply EMS60-80

Description
The EMS60-80 is a 5000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 80A Power: 5000W Three Phase Built in thermal protection Constant Current/Constant Voltage with automatic crossover Soft Start Over Temperature Protection Series or parallel, master-slave operation Common programming with TCR, EMHP and ESS Series True zero voltage and current adjustability U/L Recognized Built in OVP with front panel adjust on Models up to 300V Output 650ms transient response time on Models to 20V Output The EMS60-80 is a high power switch mode AC to DC power supply for three phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.
Datasheet
Description
The EMS60-80 is a 5000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 80A Power: 5000W Three Phase Built in thermal protection Constant Current/Constant Voltage with automatic crossover Soft Start Over Temperature Protection Series or parallel, master-slave operation Common programming with TCR, EMHP and ESS Series True zero voltage and current adjustability U/L Recognized Built in OVP with front panel adjust on Models up to 300V Output 650ms transient response time on Models to 20V Output The EMS60-80 is a high power switch mode AC to DC power supply for three phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - EMS60-80 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
EMS60-80
DC Power Supply EMS60-80
The EMS60-80 is a 5000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 60V Current: 80A Power: 5000W Three Phase Built in thermal protection Constant Current/Constant Voltage with automatic crossover Soft Start Over Temperature Protection Series or parallel, master-slave operation Common programming with TCR, EMHP and ESS Series True zero voltage and current adjustability U/L Recognized Built in OVP with front panel adjust on Models up to 300V Output 650ms transient response time on Models to 20V Output The EMS60-80 is a high power switch mode AC to DC power supply for three phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.

The EMS60-80 is a 5000 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 60V
  • Current: 80A
  • Power: 5000W
  • Three Phase
  • Built in thermal protection
  • Constant Current/Constant Voltage with automatic crossover
  • Soft Start
  • Over Temperature Protection
  • Series or parallel, master-slave operation
  • Common programming with TCR, EMHP and ESS Series
  • True zero voltage and current adjustability
  • U/L Recognized
  • Built in OVP with front panel adjust on Models up to 300V Output
  • 650ms transient response time on Models to 20V Output

The EMS60-80 is a high power switch mode AC to DC power supply for three phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number EMS60-80
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2309-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details