ValueTronics International, Inc. RF Sensor E9327A

Description
The E9327A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 5 MHz video bandwidth, ideal for E-CDMA and cdma2000 applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9327A Peak and Average Sensor covers the frequency range 50 MHz to 18 GHz, 5 MHz video bandwidth and a power range of -60 to +20 dBm. The unit has a maximum power of +23 dBm average.
Description
The E9327A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 5 MHz video bandwidth, ideal for E-CDMA and cdma2000 applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9327A Peak and Average Sensor covers the frequency range 50 MHz to 18 GHz, 5 MHz video bandwidth and a power range of -60 to +20 dBm. The unit has a maximum power of +23 dBm average.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor E9327A
The E9327A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 5 MHz video bandwidth, ideal for E-CDMA and cdma2000 applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9327A Peak and Average Sensor covers the frequency range 50 MHz to 18 GHz, 5 MHz video bandwidth and a power range of -60 to +20 dBm. The unit has a maximum power of +23 dBm average.

The E9327A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 5 MHz video bandwidth, ideal for E-CDMA and cdma2000 applications
  • Fast measurement speed, up to 1000 corrected readings per second, via the GPIB
  • Wide dynamic range
  • Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM
  • Precision type-N connector as standard
  • Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters

The Agilent E9327A Peak and Average Sensor covers the frequency range 50 MHz to 18 GHz, 5 MHz video bandwidth and a power range of -60 to +20 dBm. The unit has a maximum power of +23 dBm average.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number E9327A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 202040016 - 202040016 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 40000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
USB Power Sensor 1 MHz-6 GHz, -30 to +20 dBm - PWR-6GHS - Mini-Circuits
Specs
Input Voltage 15 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-22 - kTB Solutions
kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Connector Type WR-22
View Details