ValueTronics International, Inc. RF Sensor E9325A

Description
The E9325A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 300 kHz video bandwidth, ideal for GSM, EDGE and NADC applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9325A Peak and Average Sensor covers the frequency range 50 MHz to 18 GHz, 300 kHz video bandwidth and a power range of -65 to +20 dBm. The unit has a maximum power of +23 dBm average.
Description
The E9325A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 300 kHz video bandwidth, ideal for GSM, EDGE and NADC applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9325A Peak and Average Sensor covers the frequency range 50 MHz to 18 GHz, 300 kHz video bandwidth and a power range of -65 to +20 dBm. The unit has a maximum power of +23 dBm average.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor E9325A
The E9325A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 300 kHz video bandwidth, ideal for GSM, EDGE and NADC applications Fast measurement speed, up to 1000 corrected readings per second, via the GPIB Wide dynamic range Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM Precision type-N connector as standard Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters The Agilent E9325A Peak and Average Sensor covers the frequency range 50 MHz to 18 GHz, 300 kHz video bandwidth and a power range of -65 to +20 dBm. The unit has a maximum power of +23 dBm average.

The E9325A is a used 18 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 300 kHz video bandwidth, ideal for GSM, EDGE and NADC applications
  • Fast measurement speed, up to 1000 corrected readings per second, via the GPIB
  • Wide dynamic range
  • Calibration factors, linearity, temperature and bandwidth correction stored in EEPROM
  • Precision type-N connector as standard
  • Operates with the EPM-P (Agilent E4416A/ 17A) series and P-Series (Agilent N1911A/ 12A) power meters

The Agilent E9325A Peak and Average Sensor covers the frequency range 50 MHz to 18 GHz, 300 kHz video bandwidth and a power range of -65 to +20 dBm. The unit has a maximum power of +23 dBm average.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number E9325A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Sensors 9520A - 9520A - KRYTAR, Inc.
Specs
Frequency Range 0.1000 to 20000 MHz
Connector Type 3.5mm
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
USB Power Sensor 9 kHz-4 GHz, -30 to +20 dBm - PWR-4GHS - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detector/Controller - 2086-6010-13 - Richardson RFPD
Specs
Frequency Range 1000 to 18000 MHz
dBm Measurement Range 23 dBm
View Details