ValueTronics International, Inc. RF Sensor E9300H

Description
The E9300H is a used 18 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Measure the Average Power of all modulation formats Wide Dynamic Range Power Measurements from -50 dBm to +30 dBm Low SWR for reducing mismatch uncertainty Calibration factors, linearity and temperature compensation data stored in EEPROM Precision type-N connector as standard The wide dynamic range of the Agilent E9300H allows signals from -50 dBm to +30 dBm to be on all types of signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95A), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM. The sensor's power measurements are traceable to the U.S. National Institute of Standards and Technology (NIST).
Description
The E9300H is a used 18 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Measure the Average Power of all modulation formats Wide Dynamic Range Power Measurements from -50 dBm to +30 dBm Low SWR for reducing mismatch uncertainty Calibration factors, linearity and temperature compensation data stored in EEPROM Precision type-N connector as standard The wide dynamic range of the Agilent E9300H allows signals from -50 dBm to +30 dBm to be on all types of signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95A), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM. The sensor's power measurements are traceable to the U.S. National Institute of Standards and Technology (NIST).

Suppliers

Company
Product
Description
Supplier Links
RF Sensor E9300H
The E9300H is a used 18 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Measure the Average Power of all modulation formats Wide Dynamic Range Power Measurements from -50 dBm to +30 dBm Low SWR for reducing mismatch uncertainty Calibration factors, linearity and temperature compensation data stored in EEPROM Precision type-N connector as standard The wide dynamic range of the Agilent E9300H allows signals from -50 dBm to +30 dBm to be on all types of signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95A), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM. The sensor's power measurements are traceable to the U.S. National Institute of Standards and Technology (NIST).

The E9300H is a used 18 1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Measure the Average Power of all modulation formats
  • Wide Dynamic Range Power Measurements from -50 dBm to +30 dBm
  • Low SWR for reducing mismatch uncertainty
  • Calibration factors, linearity and temperature compensation data stored in EEPROM
  • Precision type-N connector as standard

The wide dynamic range of the Agilent E9300H allows signals from -50 dBm to +30 dBm to be on all types of signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95A), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM. The sensor's power measurements are traceable to the U.S. National Institute of Standards and Technology (NIST).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number E9300H
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details