ValueTronics International, Inc. Network Analyzer E8362A

Description
The E8362A is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: PNAs now have 256MB RAM 45 MHz to 20 GHz 123 dB dynamic range at test port 138 dB dynamic range with direct receiver access 123 dB dynamic range at the test port at 20 GHz < 26 us/point sweep speed COM/DCOM and SCPI programming TRL/LRM calibration supported The Agilent E8362A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high frequency, high-performance component test requirements. The PNA Series meets these testing challenges by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent E8362A provides TRL/LRM calibration (four-receiver enabled) for waveguide, on-wafer, and in-fixture devices. Source attenuators, bias-tees and direct receiver access are optionally available for active device and extended dynamic range measurements.
Datasheet
Description
The E8362A is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: PNAs now have 256MB RAM 45 MHz to 20 GHz 123 dB dynamic range at test port 138 dB dynamic range with direct receiver access 123 dB dynamic range at the test port at 20 GHz < 26 us/point sweep speed COM/DCOM and SCPI programming TRL/LRM calibration supported The Agilent E8362A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high frequency, high-performance component test requirements. The PNA Series meets these testing challenges by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent E8362A provides TRL/LRM calibration (four-receiver enabled) for waveguide, on-wafer, and in-fixture devices. Source attenuators, bias-tees and direct receiver access are optionally available for active device and extended dynamic range measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - E8362A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
E8362A
Network Analyzer E8362A
The E8362A is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: PNAs now have 256MB RAM 45 MHz to 20 GHz 123 dB dynamic range at test port 138 dB dynamic range with direct receiver access 123 dB dynamic range at the test port at 20 GHz < 26 us/point sweep speed COM/DCOM and SCPI programming TRL/LRM calibration supported The Agilent E8362A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high frequency, high-performance component test requirements. The PNA Series meets these testing challenges by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent E8362A provides TRL/LRM calibration (four-receiver enabled) for waveguide, on-wafer, and in-fixture devices. Source attenuators, bias-tees and direct receiver access are optionally available for active device and extended dynamic range measurements.

The E8362A is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • PNAs now have 256MB RAM
  • 45 MHz to 20 GHz
  • 123 dB dynamic range at test port
  • 138 dB dynamic range with direct receiver access
  • 123 dB dynamic range at the test port at 20 GHz
  • < 26 us/point sweep speed
  • COM/DCOM and SCPI programming
  • TRL/LRM calibration supported

The Agilent E8362A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high frequency, high-performance component test requirements. The PNA Series meets these testing challenges by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent E8362A provides TRL/LRM calibration (four-receiver enabled) for waveguide, on-wafer, and in-fixture devices. Source attenuators, bias-tees and direct receiver access are optionally available for active device and extended dynamic range measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number E8362A
Product Name Network Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1-Port 14 GHz Analyzer - R140B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type PC-Based
Host Connection USB
Display None
View Details
Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details