Siglent Technologies NA, Inc. Spectrum & Vector Network Analyzer SHA851A

Description
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc.
Request a Quote Datasheet
Description
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
North Plains, OR, United States
Spectrum & Vector Network Analyzer
SHA851A
Spectrum & Vector Network Analyzer SHA851A
SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc.

SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location, power monitoring, electromagnetic compatibility, and other functions. A cable and antenna tester including built-in DC voltage bias, with a 1-path-2-port vector network analysis function, can measure TDR, VSWR, port matching debugging, insertion loss measurement, tower amplifier debugging, cable fault location, Smith chart, etc.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Vector Network Analyzers
Product Number SHA851A
Product Name Spectrum & Vector Network Analyzer
Instrument Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
Spectrum & Vector Network Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details