ValueTronics International, Inc. RF Generator E8267C

Description
The E8267C is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range 250 kHz to 20 GHz with .001 Hz resolution Output power range +17 to -130 dBm with superior level accuracy Industry-leading phase noise performance 160 MHz (standard) RF modulation bandwidth extendable up to 1 GHz Flexible FSK, MSK, PSK, QAM, custom I/Q, AM, FM, øM, and pulse Step, list, & ramp sweep frequency and power Internal baseband generator (80 MHz RF BW) Arbitrary I/Q waveform playback (up to 100 MSa/s) 64MSa playback memory and up to 1 GSa storage Real-time I/Q symbol generation (up to 50 Msym/s) Generate radar test signals, 802.11 WLAN, multitone, noise power ratio, custom modulation, and more Remote control over 10BaseT LAN and GPIB SCPI and IVI-COM drivers The Agilent E8267C PSG vector signal generator is the industry's first integrated microwave vector signal generator with direct I/Q modulation up to 20 GHz. It features a built-in wideband I/Q modulator that delivers up to 1 GHz RF modulation bandwidth and an advanced wideband (80 MHz) internal baseband generator capable of flexible arbitrary waveform playback and sophisticated real-time signal generation. Clearly this groundbreaking integrated functionality, only available in the Agilent E8267C PSG, drastically simplifies the generation of complex vector modulated signals for design and manufacturing test applications in aerospace, defense, satellite communications, and broadband wireless. Just imagine, convenient access to the most complete set of calibrated wideband test stimuli ranging from digital and analog baseband to RF and microwave carrier frequencies.
Datasheet
Description
The E8267C is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range 250 kHz to 20 GHz with .001 Hz resolution Output power range +17 to -130 dBm with superior level accuracy Industry-leading phase noise performance 160 MHz (standard) RF modulation bandwidth extendable up to 1 GHz Flexible FSK, MSK, PSK, QAM, custom I/Q, AM, FM, øM, and pulse Step, list, & ramp sweep frequency and power Internal baseband generator (80 MHz RF BW) Arbitrary I/Q waveform playback (up to 100 MSa/s) 64MSa playback memory and up to 1 GSa storage Real-time I/Q symbol generation (up to 50 Msym/s) Generate radar test signals, 802.11 WLAN, multitone, noise power ratio, custom modulation, and more Remote control over 10BaseT LAN and GPIB SCPI and IVI-COM drivers The Agilent E8267C PSG vector signal generator is the industry's first integrated microwave vector signal generator with direct I/Q modulation up to 20 GHz. It features a built-in wideband I/Q modulator that delivers up to 1 GHz RF modulation bandwidth and an advanced wideband (80 MHz) internal baseband generator capable of flexible arbitrary waveform playback and sophisticated real-time signal generation. Clearly this groundbreaking integrated functionality, only available in the Agilent E8267C PSG, drastically simplifies the generation of complex vector modulated signals for design and manufacturing test applications in aerospace, defense, satellite communications, and broadband wireless. Just imagine, convenient access to the most complete set of calibrated wideband test stimuli ranging from digital and analog baseband to RF and microwave carrier frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E8267C
The E8267C is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range 250 kHz to 20 GHz with .001 Hz resolution Output power range +17 to -130 dBm with superior level accuracy Industry-leading phase noise performance 160 MHz (standard) RF modulation bandwidth extendable up to 1 GHz Flexible FSK, MSK, PSK, QAM, custom I/Q, AM, FM, øM, and pulse Step, list, & ramp sweep frequency and power Internal baseband generator (80 MHz RF BW) Arbitrary I/Q waveform playback (up to 100 MSa/s) 64MSa playback memory and up to 1 GSa storage Real-time I/Q symbol generation (up to 50 Msym/s) Generate radar test signals, 802.11 WLAN, multitone, noise power ratio, custom modulation, and more Remote control over 10BaseT LAN and GPIB SCPI and IVI-COM drivers The Agilent E8267C PSG vector signal generator is the industry's first integrated microwave vector signal generator with direct I/Q modulation up to 20 GHz. It features a built-in wideband I/Q modulator that delivers up to 1 GHz RF modulation bandwidth and an advanced wideband (80 MHz) internal baseband generator capable of flexible arbitrary waveform playback and sophisticated real-time signal generation. Clearly this groundbreaking integrated functionality, only available in the Agilent E8267C PSG, drastically simplifies the generation of complex vector modulated signals for design and manufacturing test applications in aerospace, defense, satellite communications, and broadband wireless. Just imagine, convenient access to the most complete set of calibrated wideband test stimuli ranging from digital and analog baseband to RF and microwave carrier frequencies.

The E8267C is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range 250 kHz to 20 GHz with .001 Hz resolution
  • Output power range +17 to -130 dBm with superior level accuracy
  • Industry-leading phase noise performance
  • 160 MHz (standard) RF modulation bandwidth extendable up to 1 GHz
  • Flexible FSK, MSK, PSK, QAM, custom I/Q, AM, FM, ØM, and pulse
  • Step, list, & ramp sweep frequency and power
  • Internal baseband generator (80 MHz RF BW)
  • Arbitrary I/Q waveform playback (up to 100 MSa/s)
  • 64MSa playback memory and up to 1 GSa storage
  • Real-time I/Q symbol generation (up to 50 Msym/s)
  • Generate radar test signals, 802.11 WLAN, multitone, noise power ratio, custom modulation, and more
  • Remote control over 10BaseT LAN and GPIB
  • SCPI and IVI-COM drivers

The Agilent E8267C PSG vector signal generator is the industry's first integrated microwave vector signal generator with direct I/Q modulation up to 20 GHz. It features a built-in wideband I/Q modulator that delivers up to 1 GHz RF modulation bandwidth and an advanced wideband (80 MHz) internal baseband generator capable of flexible arbitrary waveform playback and sophisticated real-time signal generation. Clearly this groundbreaking integrated functionality, only available in the Agilent E8267C PSG, drastically simplifies the generation of complex vector modulated signals for design and manufacturing test applications in aerospace, defense, satellite communications, and broadband wireless. Just imagine, convenient access to the most complete set of calibrated wideband test stimuli ranging from digital and analog baseband to RF and microwave carrier frequencies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E8267C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 8092729 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers