ValueTronics International, Inc. RF Generator E8257C

Description
The E8257C is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Broad frequency ranges - 250 kHz to 20 GHz or 40 GHz with .001 Hz resolution High output power - typical performance up to +16 dBm standard and up to +24 dBm optional at 20 GHz with excellent level accuracy Flexible analog modulation formats - AM, FM, øM, and pulse Dual internal modulation generators - sine, square, triangular, ramp, and noise waveforms Easy frequency extension - up to 110 GHz with Agilent's 83550 Series mm-wave modules Narrow pulse modulation - 10 ns rise/fall times and 20 ns pulse width from 10 MHz to 40 GHz High rate analog ramp sweep - features code compatibility with the Agilent 8757D scalar network analyzer Convenient sweep modes - analog ramp sweep, digital step sweep, and list sweep The Agilent E8257C PSG analog signal generator delivers industry-leading output power, superior level accuracy, low phase noise, and precision analog modulation for accurate characterization of RF and microwave components and devices. It typically eliminates the need of an external amplifier for testing high power devices and minimizes test uncertainty to identify errors early in the design process and reduce development time. The E8257C PSG sets a new price performance mark by providing advanced capabilities; including narrow pulses for radar test applications and ramp sweep for continuous sweep measurements and fully automated use with the Agilent 8757D scalar network analyzer.
Datasheet
Description
The E8257C is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Broad frequency ranges - 250 kHz to 20 GHz or 40 GHz with .001 Hz resolution High output power - typical performance up to +16 dBm standard and up to +24 dBm optional at 20 GHz with excellent level accuracy Flexible analog modulation formats - AM, FM, øM, and pulse Dual internal modulation generators - sine, square, triangular, ramp, and noise waveforms Easy frequency extension - up to 110 GHz with Agilent's 83550 Series mm-wave modules Narrow pulse modulation - 10 ns rise/fall times and 20 ns pulse width from 10 MHz to 40 GHz High rate analog ramp sweep - features code compatibility with the Agilent 8757D scalar network analyzer Convenient sweep modes - analog ramp sweep, digital step sweep, and list sweep The Agilent E8257C PSG analog signal generator delivers industry-leading output power, superior level accuracy, low phase noise, and precision analog modulation for accurate characterization of RF and microwave components and devices. It typically eliminates the need of an external amplifier for testing high power devices and minimizes test uncertainty to identify errors early in the design process and reduce development time. The E8257C PSG sets a new price performance mark by providing advanced capabilities; including narrow pulses for radar test applications and ramp sweep for continuous sweep measurements and fully automated use with the Agilent 8757D scalar network analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E8257C
The E8257C is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Broad frequency ranges - 250 kHz to 20 GHz or 40 GHz with .001 Hz resolution High output power - typical performance up to +16 dBm standard and up to +24 dBm optional at 20 GHz with excellent level accuracy Flexible analog modulation formats - AM, FM, øM, and pulse Dual internal modulation generators - sine, square, triangular, ramp, and noise waveforms Easy frequency extension - up to 110 GHz with Agilent's 83550 Series mm-wave modules Narrow pulse modulation - 10 ns rise/fall times and 20 ns pulse width from 10 MHz to 40 GHz High rate analog ramp sweep - features code compatibility with the Agilent 8757D scalar network analyzer Convenient sweep modes - analog ramp sweep, digital step sweep, and list sweep The Agilent E8257C PSG analog signal generator delivers industry-leading output power, superior level accuracy, low phase noise, and precision analog modulation for accurate characterization of RF and microwave components and devices. It typically eliminates the need of an external amplifier for testing high power devices and minimizes test uncertainty to identify errors early in the design process and reduce development time. The E8257C PSG sets a new price performance mark by providing advanced capabilities; including narrow pulses for radar test applications and ramp sweep for continuous sweep measurements and fully automated use with the Agilent 8757D scalar network analyzer.

The E8257C is a 20 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Broad frequency ranges - 250 kHz to 20 GHz or 40 GHz with .001 Hz resolution
  • High output power - typical performance up to +16 dBm standard and up to +24 dBm optional at 20 GHz with excellent level accuracy
  • Flexible analog modulation formats - AM, FM, ØM, and pulse
  • Dual internal modulation generators - sine, square, triangular, ramp, and noise waveforms
  • Easy frequency extension - up to 110 GHz with Agilent's 83550 Series mm-wave modules
  • Narrow pulse modulation - 10 ns rise/fall times and 20 ns pulse width from 10 MHz to 40 GHz
  • High rate analog ramp sweep - features code compatibility with the Agilent 8757D scalar network analyzer
  • Convenient sweep modes - analog ramp sweep, digital step sweep, and list sweep

The Agilent E8257C PSG analog signal generator delivers industry-leading output power, superior level accuracy, low phase noise, and precision analog modulation for accurate characterization of RF and microwave components and devices. It typically eliminates the need of an external amplifier for testing high power devices and minimizes test uncertainty to identify errors early in the design process and reduce development time.

The E8257C PSG sets a new price performance mark by providing advanced capabilities; including narrow pulses for radar test applications and ramp sweep for continuous sweep measurements and fully automated use with the Agilent 8757D scalar network analyzer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E8257C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
IQ Signal Generator Function - SDG-6000X-IQ - Transcat, Inc.
Specs
Device Type Generator
Generator Type Function; Signal
View Details
Pulse Generators - 2166366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Generator Type Pulse
View Details