Siglent Technologies NA, Inc. Waveform Generator SDG5082

Description
SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also has independently isolated outputs that can be floated up to 42 Vpk from chassis ground. These features enable the SDG5000 to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.
Request a Quote
Description
SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also has independently isolated outputs that can be floated up to 42 Vpk from chassis ground. These features enable the SDG5000 to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Siglent SDG5082 is a dual-channel function and arbitrary waveform generator with a maximum output frequency of 80 MHz and a sample rate of 500 MSa/s. It features 14-bit vertical resolution and a waveform length of up to 512 kpts, allowing for the generation of complex signals with high fidelity. The device supports a variety of standard waveforms including sine, square, ramp, pulse, and noise, as well as multiple modulation functions such as AM, FM, and PWM. The SDG5082 includes a built-in frequency counter with a measurement range of 100 mHz to 200 MHz for single-channel operation. It is equipped with standard USB interfaces for device and host connectivity, facilitating easy data transfer and control. The generator is designed with a 4.3-inch TFT-LCD display for clear visualization of waveforms and settings. With its EasyPulse technology, the SDG5082 can produce low jitter pulse signals with adjustable edge and pulse width, making it suitable for applications requiring precise timing. The device also comes with arbitrary waveform editing software, allowing users to create and manage complex waveforms efficiently. Overall, the SDG5082 is a versatile tool for engineers needing reliable waveform generation in various testing and development scenarios.

Datasheet Summary
Powered by GS/AI

The Siglent SDG5082 is a dual-channel function and arbitrary waveform generator with a maximum output frequency of 80 MHz and a sample rate of 500 MSa/s. It features 14-bit vertical resolution and a waveform length of up to 512 kpts, allowing for the generation of complex signals with high fidelity. The device supports a variety of standard waveforms including sine, square, ramp, pulse, and noise, as well as multiple modulation functions such as AM, FM, and PWM. The SDG5082 includes a built-in frequency counter with a measurement range of 100 mHz to 200 MHz for single-channel operation. It is equipped with standard USB interfaces for device and host connectivity, facilitating easy data transfer and control. The generator is designed with a 4.3-inch TFT-LCD display for clear visualization of waveforms and settings. With its EasyPulse technology, the SDG5082 can produce low jitter pulse signals with adjustable edge and pulse width, making it suitable for applications requiring precise timing. The device also comes with arbitrary waveform editing software, allowing users to create and manage complex waveforms efficiently. Overall, the SDG5082 is a versatile tool for engineers needing reliable waveform generation in various testing and development scenarios.

Suppliers

Company
Product
Description
Supplier Links
Waveform Generator - SDG5082 - Siglent Technologies NA, Inc.
North Plains, OR, United States
Waveform Generator
SDG5082
Waveform Generator SDG5082
SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also has independently isolated outputs that can be floated up to 42 Vpk from chassis ground. These features enable the SDG5000 to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.

SIGLENT's SDG5000 is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 160 MHz bandwidth, a maximum sample rate of 500 MSa/s and 14-bit vertical resolution. They also include proprietary EasyPulse technology for improved pulsed waveforms. In addition, the SDG5000 also has independently isolated outputs that can be floated up to 42 Vpk from chassis ground. These features enable the SDG5000 to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.

Supplier's Site Datasheet
80MHz/2-Ch.Function Generator w/ARB,MOD & Counter - SDG5082 - Transcat, Inc.
Rochester, NY, USA
80MHz/2-Ch.Function Generator w/ARB,MOD & Counter
SDG5082
80MHz/2-Ch.Function Generator w/ARB,MOD & Counter SDG5082
Product Highlights Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast rising and falling edge (frequency independent effect), small duty cycle, edge and pulse width can be a wide range of adjustment. Up to 160MHz Output Frequency 500MSa/S Sampling Rate 14-bit Vertical Resolution 512kpts for CH2 and 16kpts for CH1 Wave Length 2-CH EasyPulse Technology Low jitter Edge and pulse width can be a wide range of adjustment At very low frequencies (< 1Hz) can still be able to output the pulse with a rapid rising/falling edge (6ns) At low frequencies, pulse width can also be kept to a minimum 12ns, duty cycle can be as small as 0.0001% Do not need any internal waveform data, pulse parameters can be easily and instantly change 80MHz 500M Sa/s 14bit CH1:16Kpts,CH2:512Kp ts 2CH Each Unit Includes SDG5082 function/arbitrary waveform generator USB cable Power adapter User manual Software Calibration certificate

Product Highlights

  • Siglent independently invented a pulse generator algorithm EasyPulse, which is applied to the featured SDG5000 waveform generators at present. Based on this new technology, SDG5000 is capable of generating a pulse signal with low jitter, fast rising and falling edge (frequency independent effect), small duty cycle, edge and pulse width can be a wide range of adjustment.
  • Up to 160MHz Output Frequency
  • 500MSa/S Sampling Rate
  • 14-bit Vertical Resolution
  • 512kpts for CH2 and 16kpts for CH1 Wave Length
  • 2-CH
  • EasyPulse Technology
  • Low jitter
  • Edge and pulse width can be a wide range of adjustment
  • At very low frequencies (< 1Hz) can still be able to output the pulse with a rapid rising/falling edge (6ns)
  • At low frequencies, pulse width can also be kept to a minimum 12ns, duty cycle can be as small as 0.0001%
  • Do not need any internal waveform data, pulse parameters can be easily and instantly change
  • 80MHz
  • 500M Sa/s
  • 14bit
  • CH1:16Kpts,CH2:512Kpts
  • 2CH

Each Unit Includes

  • SDG5082 function/arbitrary waveform generator
  • USB cable
  • Power adapter
  • User manual
  • Software
  • Calibration certificate
Supplier's Site

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Signal Generators Signal Generators
Product Number SDG5082 SDG5082
Product Name Waveform Generator 80MHz/2-Ch.Function Generator w/ARB,MOD & Counter
Device Type Generator Generator
Generator Type Function; Pulse Function
Form Factor Portable
User Interface Front Panel
Interface GPIB (IEEE 488, HPIB) (optional feature); Universal Serial Bus
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Waveform Generator - SDG6032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
RF Generator - SSG3032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details