ValueTronics International, Inc. RF Generator E4432A

Description
The E4432A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz-3 GHz Resolution: 0.01 Hz Switching Speed Modulation On: <45 ms, typical Modulation Off: <35 ms, typical Accuracy: Same as timebase 1Analog only RF Signal Generators are also available. See ESG Series Analog RF Signal Generators. Sweep Modes Operating modes Step: frequency & power, and arbitrary list Dwell Time: 2 ms to 60 sec Number of Points: 2 to 401 Internal Reference Oscillator Stability Standard (typical) High Stability (Opt 1E5) Aging Rate <±2 ppm/yr <±0.1 ppm/yr or <± 0.0005 ppm/day after 45 days Temperature <±1 ppm <±0.05 ppm, typical (0° to 55° C) Line Voltage <±0.1 ppm <±0.002 ppm, typical (+5%, -10%) (+5%, -10%) Timebase Reference Output Frequency: 10 MHz Amplitude: >0.35 Vrms into 50 ohm load Flexible, expandable architecture with upgrade path for options Electronic attenuator, built-in function generator, superior level accuracy, and step sweep (frequency, power and list) Built-in digital modulation formats for DECT, GSM, NADC, PDC, PHS, and TETRA (Option UN3/UN4) External analog I and Q inputs Versatile data generation with burst capabilities Wideband AM The Agilent E4432A digital RF signal generator provides a wide range of digital modulation capabilities, in addition to a comprehensive feature set and excellent analog performance. The first in a new generation of signal generators, it provides excellent modulation accuracy and stability, as well as unprecedented level accuracy. It is ideally suited to meet the demanding requirements of today's digital receiver test, component test and local oscillator applications. The innovative design of the Agilent E4432A provides a flexible architecture that can be tailored to meet the changing demands of evolving markets. Lower initial cost, high reliability and a two-year calibration cycle, all minimize the cost of ownership. The Agilent E4432A digital generator is designed for long-term dependability, which maximizes production throughput and uptime. The image is a representation of selection. See specifications for product details.
Datasheet
Description
The E4432A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz-3 GHz Resolution: 0.01 Hz Switching Speed Modulation On: <45 ms, typical Modulation Off: <35 ms, typical Accuracy: Same as timebase 1Analog only RF Signal Generators are also available. See ESG Series Analog RF Signal Generators. Sweep Modes Operating modes Step: frequency & power, and arbitrary list Dwell Time: 2 ms to 60 sec Number of Points: 2 to 401 Internal Reference Oscillator Stability Standard (typical) High Stability (Opt 1E5) Aging Rate <±2 ppm/yr <±0.1 ppm/yr or <± 0.0005 ppm/day after 45 days Temperature <±1 ppm <±0.05 ppm, typical (0° to 55° C) Line Voltage <±0.1 ppm <±0.002 ppm, typical (+5%, -10%) (+5%, -10%) Timebase Reference Output Frequency: 10 MHz Amplitude: >0.35 Vrms into 50 ohm load Flexible, expandable architecture with upgrade path for options Electronic attenuator, built-in function generator, superior level accuracy, and step sweep (frequency, power and list) Built-in digital modulation formats for DECT, GSM, NADC, PDC, PHS, and TETRA (Option UN3/UN4) External analog I and Q inputs Versatile data generation with burst capabilities Wideband AM The Agilent E4432A digital RF signal generator provides a wide range of digital modulation capabilities, in addition to a comprehensive feature set and excellent analog performance. The first in a new generation of signal generators, it provides excellent modulation accuracy and stability, as well as unprecedented level accuracy. It is ideally suited to meet the demanding requirements of today's digital receiver test, component test and local oscillator applications. The innovative design of the Agilent E4432A provides a flexible architecture that can be tailored to meet the changing demands of evolving markets. Lower initial cost, high reliability and a two-year calibration cycle, all minimize the cost of ownership. The Agilent E4432A digital generator is designed for long-term dependability, which maximizes production throughput and uptime. The image is a representation of selection. See specifications for product details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E4432A
The E4432A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz-3 GHz Resolution: 0.01 Hz Switching Speed Modulation On: <45 ms, typical Modulation Off: <35 ms, typical Accuracy: Same as timebase 1Analog only RF Signal Generators are also available. See ESG Series Analog RF Signal Generators. Sweep Modes Operating modes Step: frequency & power, and arbitrary list Dwell Time: 2 ms to 60 sec Number of Points: 2 to 401 Internal Reference Oscillator Stability Standard (typical) High Stability (Opt 1E5) Aging Rate <±2 ppm/yr <±0.1 ppm/yr or <± 0.0005 ppm/day after 45 days Temperature <±1 ppm <±0.05 ppm, typical (0° to 55° C) Line Voltage <±0.1 ppm <±0.002 ppm, typical (+5%, -10%) (+5%, -10%) Timebase Reference Output Frequency: 10 MHz Amplitude: >0.35 Vrms into 50 ohm load Flexible, expandable architecture with upgrade path for options Electronic attenuator, built-in function generator, superior level accuracy, and step sweep (frequency, power and list) Built-in digital modulation formats for DECT, GSM, NADC, PDC, PHS, and TETRA (Option UN3/UN4) External analog I and Q inputs Versatile data generation with burst capabilities Wideband AM The Agilent E4432A digital RF signal generator provides a wide range of digital modulation capabilities, in addition to a comprehensive feature set and excellent analog performance. The first in a new generation of signal generators, it provides excellent modulation accuracy and stability, as well as unprecedented level accuracy. It is ideally suited to meet the demanding requirements of today's digital receiver test, component test and local oscillator applications. The innovative design of the Agilent E4432A provides a flexible architecture that can be tailored to meet the changing demands of evolving markets. Lower initial cost, high reliability and a two-year calibration cycle, all minimize the cost of ownership. The Agilent E4432A digital generator is designed for long-term dependability, which maximizes production throughput and uptime. The image is a representation of selection. See specifications for product details.

The E4432A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 250 kHz-3 GHz
  • Resolution: 0.01 Hz
  • Switching Speed Modulation On: <45 ms, typical Modulation Off: <35 ms, typical
  • Accuracy: Same as timebase 1Analog only RF Signal Generators are also available. See ESG Series Analog RF Signal
  • Generators. Sweep Modes
  • Operating modes Step: frequency & power, and arbitrary list
  • Dwell Time: 2 ms to 60 sec
  • Number of Points: 2 to 401 Internal Reference Oscillator
  • Stability Standard (typical) High Stability (Opt 1E5) Aging Rate <±2 ppm/yr <±0.1 ppm/yr or <± 0.0005 ppm/day after 45 days
  • Temperature <±1 ppm <±0.05 ppm, typical (0° to 55° C)
  • Line Voltage <±0.1 ppm <±0.002 ppm, typical (+5%, -10%) (+5%, -10%)
  • Timebase Reference Output Frequency: 10 MHz Amplitude: >0.35 Vrms into 50 ohm load
  • Flexible, expandable architecture with upgrade path for options
  • Electronic attenuator, built-in function generator, superior level accuracy, and step sweep (frequency, power and list)
  • Built-in digital modulation formats for DECT, GSM, NADC, PDC, PHS, and TETRA (Option UN3/UN4)
  • External analog I and Q inputs
  • Versatile data generation with burst capabilities
  • Wideband AM

The Agilent E4432A digital RF signal generator provides a wide range of digital modulation capabilities, in addition to a comprehensive feature set and excellent analog performance. The first in a new generation of signal generators, it provides excellent modulation accuracy and stability, as well as unprecedented level accuracy. It is ideally suited to meet the demanding requirements of today's digital receiver test, component test and local oscillator applications.

The innovative design of the Agilent E4432A provides a flexible architecture that can be tailored to meet the changing demands of evolving markets. Lower initial cost, high reliability and a two-year calibration cycle, all minimize the cost of ownership. The Agilent E4432A digital generator is designed for long-term dependability, which maximizes production throughput and uptime.

The image is a representation of selection. See specifications for product details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E4432A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2154958 - RS Components, Ltd.
Specs
Inputs 1
Operating Temperature 32 F (0 C)
Maximum 0.2000 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details