ValueTronics International, Inc. RF Generator E4420B

Description
The E4420B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 2 GHz Underrange: 100 kHz Resolution: 0.01 Hz Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum Flexible architecture, upgrade paths for options Choice of electronic or mechanical attenuator Superior level accuracy Wideband FM and Phase Modulation, AM and Pulse Modulation Step sweep (frequency, power and list) Built-in function generator Lightweight, rack-mountable The Agilent E4420B ESG-A Signal generator offers excellent performance with superior quality, reliability and worldwide support. The first in a new generation of signal generators, the Agilent E4420B provides excellent frequency and level control, and wide analog modulation capabilities. The Agilent E4420B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator applications. Standard Agilent Technologies ESG family RF signal generators incorporate a broad array of capabilities for testing both analog and digital communications systems. Adding flexible options provides a test solution that will evaluate the performance of a communication system to the requirements of nearly all current and proposed air interface standards. Many test functions can be customized to meet the needs of proprietary and other nonstandard wireless protocols as well. You can configure your instrument to address a wide variety of tests—from altering nearly every aspect of a digital signal or signal operating environment, to creating experimental signals. This flexibility, along with an architecture that accepts future enhancements makes the ESG family an excellent choice for wireless communications system testing now and in the future.
Datasheet
Description
The E4420B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 2 GHz Underrange: 100 kHz Resolution: 0.01 Hz Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum Flexible architecture, upgrade paths for options Choice of electronic or mechanical attenuator Superior level accuracy Wideband FM and Phase Modulation, AM and Pulse Modulation Step sweep (frequency, power and list) Built-in function generator Lightweight, rack-mountable The Agilent E4420B ESG-A Signal generator offers excellent performance with superior quality, reliability and worldwide support. The first in a new generation of signal generators, the Agilent E4420B provides excellent frequency and level control, and wide analog modulation capabilities. The Agilent E4420B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator applications. Standard Agilent Technologies ESG family RF signal generators incorporate a broad array of capabilities for testing both analog and digital communications systems. Adding flexible options provides a test solution that will evaluate the performance of a communication system to the requirements of nearly all current and proposed air interface standards. Many test functions can be customized to meet the needs of proprietary and other nonstandard wireless protocols as well. You can configure your instrument to address a wide variety of tests—from altering nearly every aspect of a digital signal or signal operating environment, to creating experimental signals. This flexibility, along with an architecture that accepts future enhancements makes the ESG family an excellent choice for wireless communications system testing now and in the future.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator E4420B
The E4420B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 2 GHz Underrange: 100 kHz Resolution: 0.01 Hz Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum Flexible architecture, upgrade paths for options Choice of electronic or mechanical attenuator Superior level accuracy Wideband FM and Phase Modulation, AM and Pulse Modulation Step sweep (frequency, power and list) Built-in function generator Lightweight, rack-mountable The Agilent E4420B ESG-A Signal generator offers excellent performance with superior quality, reliability and worldwide support. The first in a new generation of signal generators, the Agilent E4420B provides excellent frequency and level control, and wide analog modulation capabilities. The Agilent E4420B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator applications. Standard Agilent Technologies ESG family RF signal generators incorporate a broad array of capabilities for testing both analog and digital communications systems. Adding flexible options provides a test solution that will evaluate the performance of a communication system to the requirements of nearly all current and proposed air interface standards. Many test functions can be customized to meet the needs of proprietary and other nonstandard wireless protocols as well. You can configure your instrument to address a wide variety of tests—from altering nearly every aspect of a digital signal or signal operating environment, to creating experimental signals. This flexibility, along with an architecture that accepts future enhancements makes the ESG family an excellent choice for wireless communications system testing now and in the future.

The E4420B is a 2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 250 kHz to 2 GHz
  • Underrange: 100 kHz
  • Resolution: 0.01 Hz
  • Power requirements: 90 to 254 V; 50, 60, or 400 Hz; 200 W maximum
  • Flexible architecture, upgrade paths for options
  • Choice of electronic or mechanical attenuator
  • Superior level accuracy
  • Wideband FM and Phase Modulation, AM and Pulse Modulation
  • Step sweep (frequency, power and list)
  • Built-in function generator
  • Lightweight, rack-mountable

The Agilent E4420B ESG-A Signal generator offers excellent performance with superior quality, reliability and worldwide support. The first in a new generation of signal generators, the Agilent E4420B provides excellent frequency and level control, and wide analog modulation capabilities. The Agilent E4420B is ideally suited to meet the demanding requirements of today's receiver test, component test and local oscillator applications.

Standard Agilent Technologies ESG family RF signal generators incorporate a broad array of capabilities for testing both analog and digital communications systems. Adding flexible options provides a test solution that will evaluate the performance of a communication system to the requirements of nearly all current and proposed air interface standards. Many test functions can be customized to meet the needs of proprietary and other nonstandard wireless protocols as well. You can configure your instrument to address a wide variety of tests—from altering nearly every aspect of a digital signal or signal operating environment, to creating experimental signals. This flexibility, along with an architecture that accepts future enhancements makes the ESG family an excellent choice for wireless communications system testing now and in the future.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E4420B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Waveform Generator - SDG810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Arbitrary Waveform Generators - 1236584 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details