ValueTronics International, Inc. RF Power Meter E4418B

Description
The E4418B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Fast measurement speed (up to 200 readings per second, over the GPIB, with E-series sensors) Speed improvement of x2 using the 8480 series power sensor (compared to the 437B) No range-switching delays with 8480 series sensors, and only one fast-range switch point with E-series sensors RS 232/422 serial interfaces as standard GPIB connector for remote control of all functions Internal rechargeable battery option provides up to 3 hours continuous use (option 001) Code compatibility with 437B and 436A Conformity to CE and CSA standards The Agilent E4418B is designed for bench and automatic test equipment (ATE) use.It makes fast (up to 200 readings per second with E-series sensors), accurate and repeatable power measurements. The Agilent E4418B is fully compatible with the 8480 series and the E-series power sensors (except the E9320A family).
Datasheet
Description
The E4418B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Fast measurement speed (up to 200 readings per second, over the GPIB, with E-series sensors) Speed improvement of x2 using the 8480 series power sensor (compared to the 437B) No range-switching delays with 8480 series sensors, and only one fast-range switch point with E-series sensors RS 232/422 serial interfaces as standard GPIB connector for remote control of all functions Internal rechargeable battery option provides up to 3 hours continuous use (option 001) Code compatibility with 437B and 436A Conformity to CE and CSA standards The Agilent E4418B is designed for bench and automatic test equipment (ATE) use.It makes fast (up to 200 readings per second with E-series sensors), accurate and repeatable power measurements. The Agilent E4418B is fully compatible with the 8480 series and the E-series power sensors (except the E9320A family).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - E4418B - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
E4418B
RF Power Meter E4418B
The E4418B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Fast measurement speed (up to 200 readings per second, over the GPIB, with E-series sensors) Speed improvement of x2 using the 8480 series power sensor (compared to the 437B) No range-switching delays with 8480 series sensors, and only one fast-range switch point with E-series sensors RS 232/422 serial interfaces as standard GPIB connector for remote control of all functions Internal rechargeable battery option provides up to 3 hours continuous use (option 001) Code compatibility with 437B and 436A Conformity to CE and CSA standards The Agilent E4418B is designed for bench and automatic test equipment (ATE) use.It makes fast (up to 200 readings per second with E-series sensors), accurate and repeatable power measurements. The Agilent E4418B is fully compatible with the 8480 series and the E-series power sensors (except the E9320A family).

The E4418B is a used RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Fast measurement speed (up to 200 readings per second, over the GPIB, with E-series sensors)
  • Speed improvement of x2 using the 8480 series power sensor (compared to the 437B)
  • No range-switching delays with 8480 series sensors, and only one fast-range switch point with E-series sensors
  • RS 232/422 serial interfaces as standard
  • GPIB connector for remote control of all functions
  • Internal rechargeable battery option provides up to 3 hours continuous use (option 001)
  • Code compatibility with 437B and 436A
  • Conformity to CE and CSA standards

The Agilent E4418B is designed for bench and automatic test equipment (ATE) use.It makes fast (up to 200 readings per second with E-series sensors), accurate and repeatable power measurements. The Agilent E4418B is fully compatible with the 8480 series and the E-series power sensors (except the E9320A family).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number E4418B
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

True RMS Power Sensors - LB5908L - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
Output Interface Universal Serial Bus
dBm Measurement Range -60 to 26 dBm
Frequency Range 9000 to 8.00E9 Hz
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
TriField® Meter -  - AlphaLab, Inc.
AlphaLab, Inc.
Specs
Form Factor Handheld
Display Type Analog
Options & Features Battery powered
View Details
STEMlab 125-14 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
View Details