ValueTronics International, Inc. RF Sensor E4413A

Description
The E4413A is a used 26.5 GHz 0.2 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Fast measurement speed, up to 400 readings per second with the Keysight Agilent HP E4416A Wide dynamic range (-70 dBm to +20 dBm) Frequency range from 50 MHz to 26.5 GHz and special options to 33 GHz Calibration factors, linearity and temperature compensation data stored in EEPROM Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Compatible with EPM (Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters The Agilent E4413A Diode Power Sensor, with wide dynamic range, is designed for use with the EPM and EPM-P series Power Meters for power measurements on CW signals from 50 MHz to 26.5 GHz. The Agilent E4413A power sensor provides extremely low SWR to minimize the source and sensor mismatch errors. Also, for comprehensive error correction, the calibration factors, linearity and temperature error-correction information are stored in EEPROM.
Description
The E4413A is a used 26.5 GHz 0.2 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Fast measurement speed, up to 400 readings per second with the Keysight Agilent HP E4416A Wide dynamic range (-70 dBm to +20 dBm) Frequency range from 50 MHz to 26.5 GHz and special options to 33 GHz Calibration factors, linearity and temperature compensation data stored in EEPROM Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Compatible with EPM (Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters The Agilent E4413A Diode Power Sensor, with wide dynamic range, is designed for use with the EPM and EPM-P series Power Meters for power measurements on CW signals from 50 MHz to 26.5 GHz. The Agilent E4413A power sensor provides extremely low SWR to minimize the source and sensor mismatch errors. Also, for comprehensive error correction, the calibration factors, linearity and temperature error-correction information are stored in EEPROM.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor E4413A
The E4413A is a used 26.5 GHz 0.2 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Fast measurement speed, up to 400 readings per second with the Keysight Agilent HP E4416A Wide dynamic range (-70 dBm to +20 dBm) Frequency range from 50 MHz to 26.5 GHz and special options to 33 GHz Calibration factors, linearity and temperature compensation data stored in EEPROM Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Compatible with EPM (Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters The Agilent E4413A Diode Power Sensor, with wide dynamic range, is designed for use with the EPM and EPM-P series Power Meters for power measurements on CW signals from 50 MHz to 26.5 GHz. The Agilent E4413A power sensor provides extremely low SWR to minimize the source and sensor mismatch errors. Also, for comprehensive error correction, the calibration factors, linearity and temperature error-correction information are stored in EEPROM.

The E4413A is a used 26.5 GHz 0.2 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Fast measurement speed, up to 400 readings per second with the Keysight Agilent HP E4416A
  • Wide dynamic range (-70 dBm to +20 dBm)
  • Frequency range from 50 MHz to 26.5 GHz and special options to 33 GHz
  • Calibration factors, linearity and temperature compensation data stored in EEPROM
  • Excellent SWR for reducing mismatch uncertainty
  • Accurate calibration and traceability to NIST
  • Compatible with EPM (Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters

The Agilent E4413A Diode Power Sensor, with wide dynamic range, is designed for use with the EPM and EPM-P series Power Meters for power measurements on CW signals from 50 MHz to 26.5 GHz. The Agilent E4413A power sensor provides extremely low SWR to minimize the source and sensor mismatch errors. Also, for comprehensive error correction, the calibration factors, linearity and temperature error-correction information are stored in EEPROM.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number E4413A
Product Name RF Sensor
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet Peak&Avg Power Sensor 500 MHz - 40GHz, -20 to +20 dBm - PWR-40PW-RC - Mini-Circuits
Specs
Frequency Range 500 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 5 volts
View Details
Planar Doped Barrier Detectors 702A - 702A - KRYTAR, Inc.
Specs
Frequency Range 100000 to 26500 MHz
Connector Type SMA
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details