ValueTronics International, Inc. RF Sensor E4412A

Description
The E4412A is a used 18 GHz 0.2 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Fast measurement speed, up to 400 readings per second with the Keysight Agilent HP E4416A Wide dynamic range (-70 dBm to +20 dBm) Calibration factors, linearity ana temperature compensations data stored in EEPROM Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Compatible with EPM (Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters
Description
The E4412A is a used 18 GHz 0.2 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Fast measurement speed, up to 400 readings per second with the Keysight Agilent HP E4416A Wide dynamic range (-70 dBm to +20 dBm) Calibration factors, linearity ana temperature compensations data stored in EEPROM Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Compatible with EPM (Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters

Suppliers

Company
Product
Description
Supplier Links
RF Sensor E4412A
The E4412A is a used 18 GHz 0.2 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Fast measurement speed, up to 400 readings per second with the Keysight Agilent HP E4416A Wide dynamic range (-70 dBm to +20 dBm) Calibration factors, linearity ana temperature compensations data stored in EEPROM Excellent SWR for reducing mismatch uncertainty Accurate calibration and traceability to NIST Compatible with EPM (Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters

The E4412A is a used 18 GHz 0.2 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Fast measurement speed, up to 400 readings per second with the Keysight Agilent HP E4416A
  • Wide dynamic range (-70 dBm to +20 dBm)
  • Calibration factors, linearity ana temperature compensations data stored in EEPROM
  • Excellent SWR for reducing mismatch uncertainty
  • Accurate calibration and traceability to NIST
  • Compatible with EPM (Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number E4412A
Product Name RF Sensor
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 2.92MM / ROHS - ZV47-K44RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
Zero Bias Schottky Detectors 202B - 202B - KRYTAR, Inc.
Specs
Frequency Range 10 to 26500 MHz
Connector Type BNC
View Details