AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP5001

Description
High channel counts - up to 480 SPST relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching SPST relays can be paired to configure 40 DPST relays per SM5001 80 SPST or 40 DPST 2 A 300 V 60 W, 125 VA More than 100 MHz bandwidth These high-density basic switch modules are designed for general purpose switching where individual relays can be used to route signals to/from the units under test (UUT), or combined externally to form user-defined configurations. The latter approach allows the same switch module to be used for testing multiple UUTs by simply changing the configuration within a UUT-specific external adapter. Up to 480 individual SPST relays, 300 individual SPDT, or 156 SP4T relays can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density.
Request a Quote
Description
High channel counts - up to 480 SPST relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching SPST relays can be paired to configure 40 DPST relays per SM5001 80 SPST or 40 DPST 2 A 300 V 60 W, 125 VA More than 100 MHz bandwidth These high-density basic switch modules are designed for general purpose switching where individual relays can be used to route signals to/from the units under test (UUT), or combined externally to form user-defined configurations. The latter approach allows the same switch module to be used for testing multiple UUTs by simply changing the configuration within a UUT-specific external adapter. Up to 480 individual SPST relays, 300 individual SPDT, or 156 SP4T relays can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP5001 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP5001
Modular Switching Devices, SMIP (VXI) Series SMP5001
High channel counts - up to 480 SPST relays in two VXIbus card slots Can be mixed and matched to create application specific configurations Ideal for general purpose switching SPST relays can be paired to configure 40 DPST relays per SM5001 80 SPST or 40 DPST 2 A 300 V 60 W, 125 VA More than 100 MHz bandwidth These high-density basic switch modules are designed for general purpose switching where individual relays can be used to route signals to/from the units under test (UUT), or combined externally to form user-defined configurations. The latter approach allows the same switch module to be used for testing multiple UUTs by simply changing the configuration within a UUT-specific external adapter. Up to 480 individual SPST relays, 300 individual SPDT, or 156 SP4T relays can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density.
  • High channel counts - up to 480 SPST relays in two VXIbus card slots
  • Can be mixed and matched to create application specific configurations
  • Ideal for general purpose switching
  • SPST relays can be paired to configure 40 DPST relays per SM5001
  • 80 SPST or 40 DPST
  • 2 A
  • 300 V
  • 60 W, 125 VA
  • More than 100 MHz bandwidth

These high-density basic switch modules are designed for general purpose switching where individual relays can be used to route signals to/from the units under test (UUT), or combined externally to form user-defined configurations. The latter approach allows the same switch module to be used for testing multiple UUTs by simply changing the configuration within a UUT-specific external adapter. Up to 480 individual SPST relays, 300 individual SPDT, or 156 SP4T relays can be accommodated in a double-slot VXIbus card (SMP1200) for maximum density.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP5001
Product Name Modular Switching Devices, SMIP (VXI) Series
Relay Type SPST; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP4005 - AMETEK Programmable Power
Specs
Switch Topology Matrix
Matrix Configuration 4x4
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6122 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer; Matrix
Switch Type RF Switch
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6122 - AMETEK Programmable Power
Specs
Switch Topology Multiplexer; Matrix
Switch Type RF Switch
Technology VXI
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP3001DS - AMETEK Programmable Power
Specs
Switch Topology Multiplexer
Technology VXI
Operating Speed 100000 kHz
View Details