AMETEK Programmable Power Modular Switching Devices, SMIP (VXI) Series SMP3620

Description
24 independent 16-bit D/A converters per module Up to 48 channels per single VXI slot, 144 channels in two slots Programmable outputs per channel 0 – 35 V DC Mix and match with other SMIP switching and I/O modules for maximum system flexibility Up to 20 mA short circuit protection The SMP3620 provides 24 independent channels of digital to analog converters (DAC) with 16 bits of resolution. Each single-ended channel consists of an independent DAC that can be set within a range of 0 to 35 V DC without requiring an external power supply. The SMP3620 is ideal for avionics and automotive applications where multiple DC signals need to be generated with independent programmable levels. This module is part of the SMIP family of high-density switching and I/O instruments. It can be combined with one other SMIP series module in an SMP1100 single-slot carrier, or with up to five other modules in an SMP1200 dual-slot carrier to form a high-density, flexible VXIbus instrument.
Request a Quote
Description
24 independent 16-bit D/A converters per module Up to 48 channels per single VXI slot, 144 channels in two slots Programmable outputs per channel 0 – 35 V DC Mix and match with other SMIP switching and I/O modules for maximum system flexibility Up to 20 mA short circuit protection The SMP3620 provides 24 independent channels of digital to analog converters (DAC) with 16 bits of resolution. Each single-ended channel consists of an independent DAC that can be set within a range of 0 to 35 V DC without requiring an external power supply. The SMP3620 is ideal for avionics and automotive applications where multiple DC signals need to be generated with independent programmable levels. This module is part of the SMIP family of high-density switching and I/O instruments. It can be combined with one other SMIP series module in an SMP1100 single-slot carrier, or with up to five other modules in an SMP1200 dual-slot carrier to form a high-density, flexible VXIbus instrument.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Switching Devices, SMIP (VXI) Series - SMP3620 - AMETEK Programmable Power
San Diego, CA, United States
Modular Switching Devices, SMIP (VXI) Series
SMP3620
Modular Switching Devices, SMIP (VXI) Series SMP3620
24 independent 16-bit D/A converters per module Up to 48 channels per single VXI slot, 144 channels in two slots Programmable outputs per channel 0 – 35 V DC Mix and match with other SMIP switching and I/O modules for maximum system flexibility Up to 20 mA short circuit protection The SMP3620 provides 24 independent channels of digital to analog converters (DAC) with 16 bits of resolution. Each single-ended channel consists of an independent DAC that can be set within a range of 0 to 35 V DC without requiring an external power supply. The SMP3620 is ideal for avionics and automotive applications where multiple DC signals need to be generated with independent programmable levels. This module is part of the SMIP family of high-density switching and I/O instruments. It can be combined with one other SMIP series module in an SMP1100 single-slot carrier, or with up to five other modules in an SMP1200 dual-slot carrier to form a high-density, flexible VXIbus instrument.
  • 24 independent 16-bit D/A converters per module
  • Up to 48 channels per single VXI slot, 144 channels in two slots
  • Programmable outputs per channel 0 – 35 V DC
  • Mix and match with other SMIP switching and I/O modules for maximum system flexibility
  • Up to 20 mA short circuit protection

The SMP3620 provides 24 independent channels of digital to analog converters (DAC) with 16 bits of resolution. Each single-ended channel consists of an independent DAC that can be set within a range of 0 to 35 V DC without requiring an external power supply.
The SMP3620 is ideal for avionics and automotive applications where multiple DC signals need to be generated with independent programmable levels.
This module is part of the SMIP family of high-density switching and I/O instruments. It can be combined with one other SMIP series module in an SMP1100 single-slot carrier, or with up to five other modules in an SMP1200 dual-slot carrier to form a high-density, flexible VXIbus instrument.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Switches
Product Number SMP3620
Product Name Modular Switching Devices, SMIP (VXI) Series
Technology VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP5002 - AMETEK Programmable Power
Specs
Relay Type SPST; SPDT
Technology VXI
Operating Speed 100000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP6001 - AMETEK Programmable Power
Specs
Switch Type RF Switch
Technology VXI
Operating Speed 900000 kHz
View Details
Modular Switching Devices, SMIP (VXI) Series - SMP4007 - AMETEK Programmable Power
Specs
Switch Topology Matrix
Matrix Configuration 4x4
Technology VXI
View Details