ValueTronics International, Inc. Arbitrary Waveform Generator E1441A

Description
The E1441A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 12-bit, 40 MSa/s, four 16k-deep arbitrary waveforms 15 MHz sine- and square-wave outputs Includes sine, square, triangle, ramp, noise, and more Internal lin/log sweep plus AM/FM/FSK/Burst modulation Isolated output Optional high-stability timebase and external phase lock The Agilent HP E1441A Arbitrary Waveform Generator is a C-size, 1-slot, message- based VXI module. It uses direct digital synthesis to deliver outstanding functionality at a price far below comparable, rival arbitrary function generators.
Datasheet
Description
The E1441A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 12-bit, 40 MSa/s, four 16k-deep arbitrary waveforms 15 MHz sine- and square-wave outputs Includes sine, square, triangle, ramp, noise, and more Internal lin/log sweep plus AM/FM/FSK/Burst modulation Isolated output Optional high-stability timebase and external phase lock The Agilent HP E1441A Arbitrary Waveform Generator is a C-size, 1-slot, message- based VXI module. It uses direct digital synthesis to deliver outstanding functionality at a price far below comparable, rival arbitrary function generators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - E1441A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
E1441A
Arbitrary Waveform Generator E1441A
The E1441A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 12-bit, 40 MSa/s, four 16k-deep arbitrary waveforms 15 MHz sine- and square-wave outputs Includes sine, square, triangle, ramp, noise, and more Internal lin/log sweep plus AM/FM/FSK/Burst modulation Isolated output Optional high-stability timebase and external phase lock The Agilent HP E1441A Arbitrary Waveform Generator is a C-size, 1-slot, message- based VXI module. It uses direct digital synthesis to deliver outstanding functionality at a price far below comparable, rival arbitrary function generators.

The E1441A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • 12-bit, 40 MSa/s, four 16k-deep arbitrary waveforms
  • 15 MHz sine- and square-wave outputs
  • Includes sine, square, triangle, ramp, noise, and more
  • Internal lin/log sweep plus AM/FM/FSK/Burst modulation
  • Isolated output
  • Optional high-stability timebase and external phase lock

The Agilent HP E1441A Arbitrary Waveform Generator is a C-size, 1-slot, message- based VXI module. It uses direct digital synthesis to deliver outstanding functionality at a price far below comparable, rival arbitrary function generators.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number E1441A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG2122X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details