AMETEK Programmable Power Modular Instruments, VMIP (VXI) VM1548C

Description
Six groups of 8 I/O bits each Up to 144 channels per single VXIbus C-size Slot Message or register-based data access ASCII, Hex, Octal, and Binary data output types Up to 60 V, 300 mA open-collector Flexible triggering and handshaking capability SCPI compatible VXIplug&play drivers The VM1548 and VM1548C are high-performance I/O modules with six groups of 8 bits (48 channels). Each group of 8 bits may be configured as an input or output under program control or via the front panel control line. The inputs and outputs may be either single buffered to provide real time data access or double buffered to provide synchronized data input and/or output. The VM1548 and VM1548C belong to the VMIP™ family of products. This gives the user the added flexibility of combining digital I/O with other instruments to create a multi-function C-size card, or with other VM1548s to provide up to 144 I/O channels in a single C-size card slot, the highest density of digital I/O per C-size card.
Request a Quote
Description
Six groups of 8 I/O bits each Up to 144 channels per single VXIbus C-size Slot Message or register-based data access ASCII, Hex, Octal, and Binary data output types Up to 60 V, 300 mA open-collector Flexible triggering and handshaking capability SCPI compatible VXIplug&play drivers The VM1548 and VM1548C are high-performance I/O modules with six groups of 8 bits (48 channels). Each group of 8 bits may be configured as an input or output under program control or via the front panel control line. The inputs and outputs may be either single buffered to provide real time data access or double buffered to provide synchronized data input and/or output. The VM1548 and VM1548C belong to the VMIP™ family of products. This gives the user the added flexibility of combining digital I/O with other instruments to create a multi-function C-size card, or with other VM1548s to provide up to 144 I/O channels in a single C-size card slot, the highest density of digital I/O per C-size card.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Instruments, VMIP (VXI) - VM1548C - AMETEK Programmable Power
San Diego, CA, United States
Modular Instruments, VMIP (VXI)
VM1548C
Modular Instruments, VMIP (VXI) VM1548C
Six groups of 8 I/O bits each Up to 144 channels per single VXIbus C-size Slot Message or register-based data access ASCII, Hex, Octal, and Binary data output types Up to 60 V, 300 mA open-collector Flexible triggering and handshaking capability SCPI compatible VXIplug&play drivers The VM1548 and VM1548C are high-performance I/O modules with six groups of 8 bits (48 channels). Each group of 8 bits may be configured as an input or output under program control or via the front panel control line. The inputs and outputs may be either single buffered to provide real time data access or double buffered to provide synchronized data input and/or output. The VM1548 and VM1548C belong to the VMIP™ family of products. This gives the user the added flexibility of combining digital I/O with other instruments to create a multi-function C-size card, or with other VM1548s to provide up to 144 I/O channels in a single C-size card slot, the highest density of digital I/O per C-size card.
  • Six groups of 8 I/O bits each
  • Up to 144 channels per single VXIbus C-size Slot
  • Message or register-based data access
  • ASCII, Hex, Octal, and Binary data output types
  • Up to 60 V, 300 mA open-collector
  • Flexible triggering and handshaking capability
  • SCPI compatible
  • VXIplug&play drivers

The VM1548 and VM1548C are high-performance I/O modules with six groups of 8 bits (48 channels). Each group of 8 bits may be configured as an input or output under program control or via the front panel control line. The inputs and outputs may be either single buffered to provide real time data access or double buffered to provide synchronized data input and/or output.
The VM1548 and VM1548C belong to the VMIP™ family of products. This gives the user the added flexibility of combining digital I/O with other instruments to create a multi-function C-size card, or with other VM1548s to provide up to 144 I/O channels in a single C-size card slot, the highest density of digital I/O per C-size card.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Bus Interfaces and Adapters
Product Number VM1548C
Product Name Modular Instruments, VMIP (VXI)
Technology VXI
Unlock Full Specs
to access all available technical data