AMETEK Programmable Power Modular Instruments, VMIP (VXI) VM3640A

Description
Up to 50 MSa/s sampling with 12-bit resolution Programmable output filters Designed for multi-channel applications Up to three independent channels per C-size card SCPI and VXIplug&play compatible Built-in functions: Sine, Square, Ramp, Triangle, Noise waveforms, Cardiac, plus more External modulation (Amplitude, FSK, PSK) Sleep mode for portable applications The VM3640A is a high-performance VXIbus arbitrary waveform generator that is ideal for applications requiring standard function generator capability, or the need to generate custom-defined waveforms. Direct digital synthesis is used to provide outstanding functionality, with standard sine and square waves available to 20 MHz. A powerful feature of the VM3640A is that it is part of the VMIP™ family of VXIbus products. This gives the user the added flexibility of combining the VM3640A with two additional VM3640As, providing a multi-channel arbitrary waveform generator. The VM3640A can also be combined with other instruments, such as digital Multimeter, digitizers or counters, to create a multi-function, C-size card.
Request a Quote
Description
Up to 50 MSa/s sampling with 12-bit resolution Programmable output filters Designed for multi-channel applications Up to three independent channels per C-size card SCPI and VXIplug&play compatible Built-in functions: Sine, Square, Ramp, Triangle, Noise waveforms, Cardiac, plus more External modulation (Amplitude, FSK, PSK) Sleep mode for portable applications The VM3640A is a high-performance VXIbus arbitrary waveform generator that is ideal for applications requiring standard function generator capability, or the need to generate custom-defined waveforms. Direct digital synthesis is used to provide outstanding functionality, with standard sine and square waves available to 20 MHz. A powerful feature of the VM3640A is that it is part of the VMIP™ family of VXIbus products. This gives the user the added flexibility of combining the VM3640A with two additional VM3640As, providing a multi-channel arbitrary waveform generator. The VM3640A can also be combined with other instruments, such as digital Multimeter, digitizers or counters, to create a multi-function, C-size card.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Instruments, VMIP (VXI) - VM3640A - AMETEK Programmable Power
San Diego, CA, United States
Modular Instruments, VMIP (VXI)
VM3640A
Modular Instruments, VMIP (VXI) VM3640A
Up to 50 MSa/s sampling with 12-bit resolution Programmable output filters Designed for multi-channel applications Up to three independent channels per C-size card SCPI and VXIplug&play compatible Built-in functions: Sine, Square, Ramp, Triangle, Noise waveforms, Cardiac, plus more External modulation (Amplitude, FSK, PSK) Sleep mode for portable applications The VM3640A is a high-performance VXIbus arbitrary waveform generator that is ideal for applications requiring standard function generator capability, or the need to generate custom-defined waveforms. Direct digital synthesis is used to provide outstanding functionality, with standard sine and square waves available to 20 MHz. A powerful feature of the VM3640A is that it is part of the VMIP™ family of VXIbus products. This gives the user the added flexibility of combining the VM3640A with two additional VM3640As, providing a multi-channel arbitrary waveform generator. The VM3640A can also be combined with other instruments, such as digital Multimeter, digitizers or counters, to create a multi-function, C-size card.
  • Up to 50 MSa/s sampling with 12-bit resolution
  • Programmable output filters
  • Designed for multi-channel applications
  • Up to three independent channels per C-size card
  • SCPI and VXIplug&play compatible
  • Built-in functions: Sine, Square, Ramp, Triangle, Noise waveforms, Cardiac, plus more
  • External modulation (Amplitude, FSK, PSK)
  • Sleep mode for portable applications

The VM3640A is a high-performance VXIbus arbitrary waveform generator that is ideal for applications requiring standard function generator capability, or the need to generate custom-defined waveforms. Direct digital synthesis is used to provide outstanding functionality, with standard sine and square waves available to 20 MHz.
A powerful feature of the VM3640A is that it is part of the VMIP™ family of VXIbus products. This gives the user the added flexibility of combining the VM3640A with two additional VM3640As, providing a multi-channel arbitrary waveform generator. The VM3640A can also be combined with other instruments, such as digital Multimeter, digitizers or counters, to create a multi-function, C-size card.

Supplier's Site

Technical Specifications

  AMETEK Programmable Power
Product Category VME, VPX, and VXI Bus Interfaces and Adapters
Product Number VM3640A
Product Name Modular Instruments, VMIP (VXI)
Technology VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM1548 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM1548C - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM8016 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details
Modular Instruments, VMIP (VXI) - VM4016 - AMETEK Programmable Power
Specs
Technology VXI
Card Format 6U x 340 (C-Size)
Interface to VME Bus
View Details