ValueTronics International, Inc. Digital Oscilloscope DSAX93204A

Description
The DSAX93204A is a 33 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: The world’s fastest real-time oscilloscope Industry’s most accurate 33 GHz true analog bandwidth 80 GSa/s sample rate 2 channels / 40 GSa/s sample rate 4 channels Industry deepest memory with up to 2 Gpts memory (50 Mpts per channel standard) The highest real-time scope measurement accuracy 33 GHz of true analog bandwidth Industry’s lowest oscilloscope noise floor (2.15 mVrms at 33 GHz at 50mV/div) Lowest jitter measurement floor (<100 fS) New calibration leads to industry-leading spurious-free dynamic range Industry’s first and only 30 GHz oscilloscope probing system Fully customized probe amplifier s-parameter characteristics provides accurate probe correction for each individual probe amplifier Industry’s first bandwidth-upgradeabl e probes mean you will be prepared for your evolving probing needs PrecisionProbe allows you to quickly characterize any input to your oscilloscope Industry’s most comprehensive application-specific measurement software Broadest range of jitter, trigger, analysis and protocol tools (featuring PrecisionProbe and new aperiodic bounded uncorrelated jitter measurements) Pre-built compliance testing software based on the expertise of our engineers on the standards committees, with the added flexibility of user-defined application add-on capability. Support for emerging technologies including SAS 6G, SATA 6G, SAS 12G, GDDR5, PCIe gen 3, DisplayPort 1.2, QPI, 10GBaseKR and more MATLAB® software available directly from Agilent for making your own custom measurement and analysis routines, user-defined filters, or instrument applications Whether you’re deploying emerging high speed serial bus technology, validating today’s high-speed digital designs, identifying spectral content of wide-bandwidth RF signals, or analyzing transient physical phenomena, you need the truest representation of your signals under test. The Agilent Infiniium 90000 X-Series oscilloscopes are engineered for 33 GHz true analog bandwidth that delivers. By investing in a proprietary integrated circuit process, Agilent has enabled high-frequency capability while yielding the industry’s lowest noise floor and jitter measurement floor; giving the 90000 X-Series true analog hardware performance to 33 GHz. It is ideal for directly digitizing the K and Ka band as well as validating SAS-3, FibreChannel, and other high-speed digital busses. It can even analyze 100 GbE with ease. The 90000 X-Series deliver the lowest noise and have the lowest jitter measurement floor in the industry, ensuring superior measurement accuracy. The accompanying probing system offers browsing to 30 GHz with a full range of accessories rated to 28 GHz and the ability to upgrade bandwidth in the future. PrecisionProbe is the only tool available on an oscilloscope that allows for channel characterization and compensation. In addition the 90000 X-Series scopes offer more than 40 measurement-specific application packages including jitter, triggering, measurement and analysis tools and full compliance certification test suites.
Datasheet
Description
The DSAX93204A is a 33 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: The world’s fastest real-time oscilloscope Industry’s most accurate 33 GHz true analog bandwidth 80 GSa/s sample rate 2 channels / 40 GSa/s sample rate 4 channels Industry deepest memory with up to 2 Gpts memory (50 Mpts per channel standard) The highest real-time scope measurement accuracy 33 GHz of true analog bandwidth Industry’s lowest oscilloscope noise floor (2.15 mVrms at 33 GHz at 50mV/div) Lowest jitter measurement floor (<100 fS) New calibration leads to industry-leading spurious-free dynamic range Industry’s first and only 30 GHz oscilloscope probing system Fully customized probe amplifier s-parameter characteristics provides accurate probe correction for each individual probe amplifier Industry’s first bandwidth-upgradeabl e probes mean you will be prepared for your evolving probing needs PrecisionProbe allows you to quickly characterize any input to your oscilloscope Industry’s most comprehensive application-specific measurement software Broadest range of jitter, trigger, analysis and protocol tools (featuring PrecisionProbe and new aperiodic bounded uncorrelated jitter measurements) Pre-built compliance testing software based on the expertise of our engineers on the standards committees, with the added flexibility of user-defined application add-on capability. Support for emerging technologies including SAS 6G, SATA 6G, SAS 12G, GDDR5, PCIe gen 3, DisplayPort 1.2, QPI, 10GBaseKR and more MATLAB® software available directly from Agilent for making your own custom measurement and analysis routines, user-defined filters, or instrument applications Whether you’re deploying emerging high speed serial bus technology, validating today’s high-speed digital designs, identifying spectral content of wide-bandwidth RF signals, or analyzing transient physical phenomena, you need the truest representation of your signals under test. The Agilent Infiniium 90000 X-Series oscilloscopes are engineered for 33 GHz true analog bandwidth that delivers. By investing in a proprietary integrated circuit process, Agilent has enabled high-frequency capability while yielding the industry’s lowest noise floor and jitter measurement floor; giving the 90000 X-Series true analog hardware performance to 33 GHz. It is ideal for directly digitizing the K and Ka band as well as validating SAS-3, FibreChannel, and other high-speed digital busses. It can even analyze 100 GbE with ease. The 90000 X-Series deliver the lowest noise and have the lowest jitter measurement floor in the industry, ensuring superior measurement accuracy. The accompanying probing system offers browsing to 30 GHz with a full range of accessories rated to 28 GHz and the ability to upgrade bandwidth in the future. PrecisionProbe is the only tool available on an oscilloscope that allows for channel characterization and compensation. In addition the 90000 X-Series scopes offer more than 40 measurement-specific application packages including jitter, triggering, measurement and analysis tools and full compliance certification test suites.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSAX93204A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSAX93204A
Digital Oscilloscope DSAX93204A
The DSAX93204A is a 33 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: The world’s fastest real-time oscilloscope Industry’s most accurate 33 GHz true analog bandwidth 80 GSa/s sample rate 2 channels / 40 GSa/s sample rate 4 channels Industry deepest memory with up to 2 Gpts memory (50 Mpts per channel standard) The highest real-time scope measurement accuracy 33 GHz of true analog bandwidth Industry’s lowest oscilloscope noise floor (2.15 mVrms at 33 GHz at 50mV/div) Lowest jitter measurement floor (<100 fS) New calibration leads to industry-leading spurious-free dynamic range Industry’s first and only 30 GHz oscilloscope probing system Fully customized probe amplifier s-parameter characteristics provides accurate probe correction for each individual probe amplifier Industry’s first bandwidth-upgradeabl e probes mean you will be prepared for your evolving probing needs PrecisionProbe allows you to quickly characterize any input to your oscilloscope Industry’s most comprehensive application-specific measurement software Broadest range of jitter, trigger, analysis and protocol tools (featuring PrecisionProbe and new aperiodic bounded uncorrelated jitter measurements) Pre-built compliance testing software based on the expertise of our engineers on the standards committees, with the added flexibility of user-defined application add-on capability. Support for emerging technologies including SAS 6G, SATA 6G, SAS 12G, GDDR5, PCIe gen 3, DisplayPort 1.2, QPI, 10GBaseKR and more MATLAB® software available directly from Agilent for making your own custom measurement and analysis routines, user-defined filters, or instrument applications Whether you’re deploying emerging high speed serial bus technology, validating today’s high-speed digital designs, identifying spectral content of wide-bandwidth RF signals, or analyzing transient physical phenomena, you need the truest representation of your signals under test. The Agilent Infiniium 90000 X-Series oscilloscopes are engineered for 33 GHz true analog bandwidth that delivers. By investing in a proprietary integrated circuit process, Agilent has enabled high-frequency capability while yielding the industry’s lowest noise floor and jitter measurement floor; giving the 90000 X-Series true analog hardware performance to 33 GHz. It is ideal for directly digitizing the K and Ka band as well as validating SAS-3, FibreChannel, and other high-speed digital busses. It can even analyze 100 GbE with ease. The 90000 X-Series deliver the lowest noise and have the lowest jitter measurement floor in the industry, ensuring superior measurement accuracy. The accompanying probing system offers browsing to 30 GHz with a full range of accessories rated to 28 GHz and the ability to upgrade bandwidth in the future. PrecisionProbe is the only tool available on an oscilloscope that allows for channel characterization and compensation. In addition the 90000 X-Series scopes offer more than 40 measurement-specific application packages including jitter, triggering, measurement and analysis tools and full compliance certification test suites.

The DSAX93204A is a 33 GHz, 4 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

The world’s fastest real-time oscilloscope

  • Industry’s most accurate 33 GHz true analog bandwidth
  • 80 GSa/s sample rate 2 channels / 40 GSa/s sample rate 4 channels
  • Industry deepest memory with up to 2 Gpts memory (50 Mpts per channel standard)

The highest real-time scope measurement accuracy

  • 33 GHz of true analog bandwidth
  • Industry’s lowest oscilloscope noise floor (2.15 mVrms at 33 GHz at 50mV/div)
  • Lowest jitter measurement floor (<100 fS)
  • New calibration leads to industry-leading spurious-free dynamic range

Industry’s first and only 30 GHz oscilloscope probing system

  • Fully customized probe amplifier s-parameter characteristics provides accurate probe correction for each individual probe amplifier
  • Industry’s first bandwidth-upgradeable probes mean you will be prepared for your evolving probing needs
  • PrecisionProbe allows you to quickly characterize any input to your oscilloscope

Industry’s most comprehensive application-specific measurement software

  • Broadest range of jitter, trigger, analysis and protocol tools (featuring PrecisionProbe and new aperiodic bounded uncorrelated jitter measurements)
  • Pre-built compliance testing software based on the expertise of our engineers on the standards committees, with the added flexibility of user-defined application add-on capability.
  • Support for emerging technologies including SAS 6G, SATA 6G, SAS 12G, GDDR5, PCIe gen 3, DisplayPort 1.2, QPI, 10GBaseKR and more
  • MATLAB® software available directly from Agilent for making your own custom measurement and analysis routines, user-defined filters, or instrument applications

Whether you’re deploying emerging high speed serial bus technology, validating today’s high-speed digital designs, identifying spectral content of wide-bandwidth RF signals, or analyzing transient physical phenomena, you need the truest representation of your signals under test. The Agilent Infiniium 90000 X-Series oscilloscopes are engineered for 33 GHz true analog bandwidth that delivers. By investing in a proprietary integrated circuit process, Agilent has enabled high-frequency capability while yielding the industry’s lowest noise floor and jitter measurement floor; giving the 90000 X-Series true analog hardware performance to 33 GHz. It is ideal for directly digitizing the K and Ka band as well as validating SAS-3, FibreChannel, and other high-speed digital busses. It can even analyze 100 GbE with ease. The 90000 X-Series deliver the lowest noise and have the lowest jitter measurement floor in the industry, ensuring superior measurement accuracy.

The accompanying probing system offers browsing to 30 GHz with a full range of accessories rated to 28 GHz and the ability to upgrade bandwidth in the future. PrecisionProbe is the only tool available on an oscilloscope that allows for channel characterization and compensation.

In addition the 90000 X-Series scopes offer more than 40 measurement-specific application packages including jitter, triggering, measurement and analysis tools and full compliance certification test suites.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSAX93204A
Product Name Digital Oscilloscope
Bandwidth 33000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Storage Oscilloscopes - SDS1074CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
UPO1102 100MHz 2Ch Digital Storage Oscilloscope - UPO1102 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, AUX
View Details
Oscilloscopes - 2372471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details