ValueTronics International, Inc. RF Power Meter 8990A

Description
The 8990A is a used Peak RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Amplitude and time markers for measuring power exactly where you want to Two oscilloscope channels for measuring time delays between video and microwave pulse Versatile triggering enables the capturing of exclusive glitches Waveform math function for measuring scalar pulse parameters Dynamic Range: -32 dBm to +20 dBm Minimum Pulse Width: 10 ns Rise Time: 5 ns Sensor and Video Inputs: 1 and 4; 2 and 3 The Agilent 8990A is capable of performing seven automatic timing measurements (rise time, fall time, pulse width, PRI, PRF, duty cycle, and delay) and five automatic power measurement (peak power, average power, pulse top/base amplitude, and overshoot) with push-button ease. Front-panel operation is intuitive and straightforward. Data entries can be typed in or made with the front panel knob; automatic measurements are made with simple keystroke. The Agilent 8990A offers two sensor channels plus two external triggering/oscillosc ope channels, allowing the simultaneous measurement of modulating signals and detector power envelopes.
Datasheet
Description
The 8990A is a used Peak RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Amplitude and time markers for measuring power exactly where you want to Two oscilloscope channels for measuring time delays between video and microwave pulse Versatile triggering enables the capturing of exclusive glitches Waveform math function for measuring scalar pulse parameters Dynamic Range: -32 dBm to +20 dBm Minimum Pulse Width: 10 ns Rise Time: 5 ns Sensor and Video Inputs: 1 and 4; 2 and 3 The Agilent 8990A is capable of performing seven automatic timing measurements (rise time, fall time, pulse width, PRI, PRF, duty cycle, and delay) and five automatic power measurement (peak power, average power, pulse top/base amplitude, and overshoot) with push-button ease. Front-panel operation is intuitive and straightforward. Data entries can be typed in or made with the front panel knob; automatic measurements are made with simple keystroke. The Agilent 8990A offers two sensor channels plus two external triggering/oscillosc ope channels, allowing the simultaneous measurement of modulating signals and detector power envelopes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Meter - 8990A - ValueTronics International, Inc.
Elgin, IL, USA
RF Power Meter
8990A
RF Power Meter 8990A
The 8990A is a used Peak RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals.. Additional Features: Amplitude and time markers for measuring power exactly where you want to Two oscilloscope channels for measuring time delays between video and microwave pulse Versatile triggering enables the capturing of exclusive glitches Waveform math function for measuring scalar pulse parameters Dynamic Range: -32 dBm to +20 dBm Minimum Pulse Width: 10 ns Rise Time: 5 ns Sensor and Video Inputs: 1 and 4; 2 and 3 The Agilent 8990A is capable of performing seven automatic timing measurements (rise time, fall time, pulse width, PRI, PRF, duty cycle, and delay) and five automatic power measurement (peak power, average power, pulse top/base amplitude, and overshoot) with push-button ease. Front-panel operation is intuitive and straightforward. Data entries can be typed in or made with the front panel knob; automatic measurements are made with simple keystroke. The Agilent 8990A offers two sensor channels plus two external triggering/oscillosc ope channels, allowing the simultaneous measurement of modulating signals and detector power envelopes.

The 8990A is a used Peak RF Power Meter from Agilent. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document pulsed RF signals, noise-like signals, and pseudorandom signals..

Additional Features:

  • Amplitude and time markers for measuring power exactly where you want to
  • Two oscilloscope channels for measuring time delays between video and microwave pulse
  • Versatile triggering enables the capturing of exclusive glitches
  • Waveform math function for measuring scalar pulse parameters
  • Dynamic Range: -32 dBm to +20 dBm
  • Minimum Pulse Width: 10 ns
  • Rise Time: 5 ns
  • Sensor and Video Inputs: 1 and 4; 2 and 3

The Agilent 8990A is capable of performing seven automatic timing measurements (rise time, fall time, pulse width, PRI, PRF, duty cycle, and delay) and five automatic power measurement (peak power, average power, pulse top/base amplitude, and overshoot) with push-button ease. Front-panel operation is intuitive and straightforward. Data entries can be typed in or made with the front panel knob; automatic measurements are made with simple keystroke. The Agilent 8990A offers two sensor channels plus two external triggering/oscilloscope channels, allowing the simultaneous measurement of modulating signals and detector power envelopes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Meters
Product Number 8990A
Product Name RF Power Meter
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Power Monitor - LB466A - LadyBug Technologies LLC
LadyBug Technologies LLC
Specs
dBm Measurement Range 10 to 30 dBm
Frequency Range 1.00E7 to 2.00E10 Hz
View Details
Quantum Analyzer - UHFQA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
View Details
RF Power Meters - 4540 Peak Power Meter - Boonton Electronics Corporation
Boonton Electronics Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; GPIB; RS232; LAN
View Details
RF Thermistor Power Meter - 1830A - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details