The 1121 audio analyzer provides fast, accurate measurements including frequency, AC or DC level, distortion, SINAD and signal-to-noise ratio. It also includes an audio source providing accurate low distortion signals over wide frequencies and level ranges.
Features:
Frequency Range, 10 Hz to 200 kHz
Measurement level, 300µV to 300 V fs
Low distortion audio source for testing systems, amplifers, receivers and components
Non-volatile memory for instant recall of up to 99 complete front panel setups
The 1121 audio analyzer provides fast, accurate measurements including frequency, AC or DC level, distortion, SINAD and signal-to-noise ratio. It also includes an audio source providing accurate low distortion signals over wide frequencies and level ranges.
Features:
- Frequency Range, 10 Hz to 200 kHz
- Measurement level, 300µV to 300 V fs
- Low distortion audio source for testing systems, amplifers, receivers and components
- Non-volatile memory for instant recall of up to 99 complete front panel setups